☰
DFR0497
DFR0497
Active
Description:  MICRO:BIT EVAL BRD
Manufacturer:  DFRobot
Datasheet:   DFR0497 Datasheet
History Price: $23.62
In Stock: 5760
DFR0497 Specification
Specification
Part No
DFR0497
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
DFRobot
Series
micro:bit
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MCU 32-Bit
Core Processor
ARM? Cortex?-M0
Platform
micro:bit
Utilized IC / Part
-
Mounting Type
Fixed
Contents
Board(s)
DFR0497 PDF Datasheet
DFR0497 Related Parts
DFR0003
DFR0003
DFRobot
DFRDUINO MEGA1280 (ARDUINO MEGA)
DFR0004
DFR0004
DFRobot
ROMEO ATMEGA328P EVAL BRD
DFR0010
DFR0010
DFRobot
DFRDUINO NANO ATMEGA328 EVAL BRD
DFR0132
DFR0132
DFRobot
DFRDUINO PRO MINI 1.3 ATMEGA328
DFR0159
DFR0159
DFRobot
DFRDUINO PRO MINI 1.3 ATMEGA328
DFR0162
DFR0162
DFRobot
XBOARD ATMEGA328 EVAL BRD
DFR0216
DFR0216
DFRobot
DFRDUINO UNO V3.0 ATMEGA328P
DFR0221
DFR0221
DFRobot
DFROBOT LEONARDO W/ XBEE R3
DFR0222
DFR0222
DFRobot
XBOARD RELAY ATMEGA32U4/W5100
DFR0225
DFR0225
DFRobot
ROMEO V2 ATMEGA32U4 EVAL BRD
DFR0236
DFR0236
DFRobot
CHEAPDUINO ATMEGA8A EVAL BRD
DFR0267
DFR0267
DFRobot
BLUNO ATMEGA328P/CC2540 EVAL BRD
DFR0497 Compare Parts
  • DFR0497 vs DFR0981
  • DFR0497 vs DFR0864
  • DFR0497 vs DFR0816
  • DFR0497 vs DFR0757
  • DFR0497 vs DFR0754
  • DFR0497 vs DFR0695
  • DFR0497 vs DFR0679
  • DFR0497 vs DFR0652
  • DFR0497 vs DFR0547
  • DFR0497 vs DFR0546
  • DFR0497 vs DFR0545
  • DFR0497 vs DFR0544
  • DFR0497 vs DFR0543
  • DFR0497 vs DFR0512
  • DFR0497 vs DFR0470-ENT
  • DFR0497 vs DFR0453
  • DFR0497 vs DFR0416
  • DFR0497 vs DFR0398
  • DFR0497 vs DFR0392
  • DFR0497 vs DFR0351
  • DFR0497 vs DFR0350
  • DFR0497 vs DFR0343
  • DFR0497 vs DFR0341
  • DFR0497 vs DFR0339
  • DFR0497 vs DFR0329
  • DFR0497 vs DFR0323
  • DFR0497 vs DFR0306
  • DFR0497 vs DFR0305
  • DFR0497 vs DFR0296
  • DFR0497 vs DFR0282
  • DFR0497 vs DFR0267
  • DFR0497 vs DFR0236
  • DFR0497 vs DFR0225
  • DFR0497 vs DFR0222
  • DFR0497 vs DFR0221
  • DFR0497 vs DFR0216
  • DFR0497 vs DFR0162
  • DFR0497 vs DFR0159
  • DFR0497 vs DFR0132
  • DFR0497 vs DFR0010
  • Customer Reviews
    4.95 out of 5.00 stars from 167 customer reviews from all over the world
    Jip de Jong
    Netherlands
    5 stars
    2026-09-29 19:47
    Good seller. Product OK, but a bit on the expensive side.
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.