Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Evaluation and Demonstration Boards and Kits
/ DFRobot DFR0756
DFR0756
Active
Evaluation and Demonstration Boards and Kits
Description:
FAST CHARGE 6~32V TO 5V/3A USB
Manufacturer:
DFRobot
Datasheet:
DFR0756 Datasheet
History Price: Active
In Stock: 34520
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DFR0756 Specification
Specification
Part No
DFR0756
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
DFRobot
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Power Management
Function
Battery Charger
Embedded
-
Utilized IC / Part
-
Primary Attributes
6V ~ 32V Supply
Supplied Contents
Board(s)
DFR0756 PDF Datasheet
DFR0756 Datasheet
Click and Download: DFR0756 Datasheet
DFR0756 Related Parts
DFR0057
DFRobot
SENSOR/MOTOR DRIVE BOARD
DFR0136
DFRobot
FLYDUINO-A 12 SERVO CONTROLLER (
DFR0233
DFRobot
RS485 SENSOR NODE V1.0
DFR0251
DFRobot
16A RELAY MODULE (ARDUINO COMPAT
DFR0289
DFRobot
8 CHANNEL ETHERNET RELAY CONTROL
DFR0446
DFRobot
MP2636 POWER BOOSTER CHARG
DFR0535
DFRobot
SUNFLOWER: SOLAR POWER MANAGER 9
DFR0559
DFRobot
SUNFLOWER: SOLAR POWER MANAGER 5
DFR0580
DFRobot
SOLAR PWR MGR LEAD-ACID BATTERY
DFR0667
DFRobot
LIPO CHARGER-MICROUSB
DFR0668
DFRobot
LIPO CHARGER-TYPE C
DFR0146
DFRobot
ETHERNET CONTROLLED 8 CHANNEL RE
DFR0756 Compare Parts
DFR0756 vs DFR0667
DFR0756 vs DFR0580
DFR0756 vs DFR0559
DFR0756 vs DFR0535
DFR0756 vs DFR0446
DFR0756 vs DFR0289
DFR0756 vs DFR0251
DFR0756 vs DFR0233
DFR0756 vs DFR0136
DFR0756 vs DFR0057
DFR0756 vs DFR0579
DFR0756 vs DFR0520
DFR0756 vs DFR0290
DFR0756 vs DFR0271
DFR0756 vs DFR0235
DFR0756 vs DFR0173
DFR0756 vs DFR0146
Customer Reviews
4.95 out of 5.00 stars from 90 customer reviews from all over the world
Finn Weber
Germany
2026-09-20 08:01
The classic N chanel MOSFET.
David Meier
Germany
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.
Hugo Morel
France
2026-09-20 04:45
Well received the object
Christopher Lee
Canada
2026-09-20 04:23
Product is as described.
Renata Souza Neto
Brazil
2026-09-20 04:04
Arrived super fast, I haven't installed yet
Elena Jimena
Spain
2026-09-20 03:53
Quality product, fast shipping. Everything ok