☰
DFR0803
DFR0803
Active
Description:  HIFI DIGITAL BLUETOOTH AMPLIFIER
Manufacturer:  DFRobot
Datasheet:   DFR0803 Datasheet
History Price: $15.9
In Stock: 44420
DFR0803 Specification
Specification
Part No
DFR0803
Category
Audio Amplifier Evaluation Boards
Manufacturer
DFRobot
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
-
Output Type
2-Channel (Stereo)
Max Output Power x Channels @ Load
55W x 2 @ 4Ohm
Voltage - Supply
5V ~ 27V
Board Type
Fully Populated
Utilized IC / Part
-
Supplied Contents
Board(s)
DFR0803 Compare Parts
  • DFR0803 vs DFR0119-O
  • DFR0803 vs DFR0119
  • DFR0803 vs DFR0954
  • DFR0803 vs DFR0064
  • Customer Reviews
    4.95 out of 5.00 stars from 122 customer reviews from all over the world
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Christopher Lee
    Canada
    5 stars
    2026-09-20 04:23
    Product is as described.
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok