Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Kits Accessories
/ DFRobot FIT0773
FIT0773
Active
Kits Accessories
Description:
GRAVITY: 4PIN I2C/UART SENSOR CA
Manufacturer:
DFRobot
Datasheet:
FIT0773 Datasheet
History Price: $6.5
In Stock: 20220
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
FIT0773 Specification
Specification
Part No
FIT0773
Category
Kits Accessories
Manufacturer
DFRobot
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Accessory Type
Cable Assembly
For Use With/Related Products
Arduino
FIT0773 Related Parts
FIT0011
DFRobot
DIGITAL SENSOR CABLE 10PACK
FIT0031
DFRobot
ANALOG SENSOR CABLE 10PACK
FIT0081
DFRobot
I2C LCD MODULE DEDICATED CABLE
FIT0084-B
DFRobot
0.1" (2.54 MM) ARDUINO MALE PIN
FIT0084-G
DFRobot
0.1" (2.54 MM) ARDUINO MALE PIN
FIT0084-R
DFRobot
0.1" (2.54 MM) ARDUINO MALE PIN
FIT0084-Y
DFRobot
0.1" (2.54 MM) ARDUINO MALE PIN
FIT0342
DFRobot
COLOR RGB HEADER (40PCS)
FIT0504
DFRobot
ALUMINUM HEATSINK COOLING FAN FO
FIT0513
DFRobot
IIC/I2C/UART SENSOR CABLE 10PACK
FIT0514
DFRobot
GRAVITY LATTEPANDA CABLE 10PACK
FIT0552
DFRobot
STREAMING CABLE FOR LATTEPANDA
FIT0773 Compare Parts
FIT0773 vs FIT0828
FIT0773 vs FIT0782
FIT0773 vs FIT0769
FIT0773 vs FIT0756
FIT0773 vs FIT0689
FIT0773 vs FIT0672
FIT0773 vs FIT0630
FIT0773 vs FIT0588
FIT0773 vs FIT0587
FIT0773 vs FIT0586
FIT0773 vs FIT0552
FIT0773 vs FIT0514
FIT0773 vs FIT0513
FIT0773 vs FIT0504
FIT0773 vs FIT0342
FIT0773 vs FIT0084-Y
FIT0773 vs FIT0084-R
FIT0773 vs FIT0084-G
FIT0773 vs FIT0084-B
FIT0773 vs FIT0081
FIT0773 vs FIT0031
FIT0773 vs FIT0011
FIT0773 vs FIT0903
FIT0773 vs FIT0575
FIT0773 vs FIT0324
Customer Reviews
4.95 out of 5.00 stars from 162 customer reviews from all over the world
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend
Finn Weber
Germany
2026-09-20 08:01
The classic N chanel MOSFET.
David Meier
Germany
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.
Hugo Morel
France
2026-09-20 04:45
Well received the object
Christopher Lee
Canada
2026-09-20 04:23
Product is as described.
Renata Souza Neto
Brazil
2026-09-20 04:04
Arrived super fast, I haven't installed yet