20-101-0616
20-101-0616
Obsolete
Description:  CARD A/D EXPANSION RN1200
Manufacturer:  Digi International
Datasheet:   20-101-0616 Datasheet
History Price: Obsolete
In Stock: 28800
20-101-0616 Specification
Specification
Part No
20-101-0616
Category
Kits Accessories
Manufacturer
Digi International
Series
RabbitNet?
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Accessory Type
RabbitNet A/D Card
For Use With/Related Products
RN1200
20-101-0616 Related Parts
20-101-0089
20-101-0089
Digi International
CONTROL EC PK2230
20-101-0389
20-101-0389
Digi International
CARD DIGITAL I/O 16/8 SR9200
20-101-0390
20-101-0390
Digi International
CARD DIGITIAL I/O 8/16 SR9210
20-101-0431
20-101-0431
Digi International
ENCLOSURE UNIBOX FOR BL2030
20-101-0440
20-101-0440
Digi International
CARD 8-RELAYS SR9510 SMARTSTAR
20-101-0495
20-101-0495
Digi International
BASEPLATE BLK PLASTIC W/SCREWS
20-101-0502
20-101-0502
Digi International
KEYPAD DISPLAY W/PANEL MNT 5V
20-101-0512
20-101-0512
Digi International
BACKPLANE CHASSIS 7-SLOT SR9010
20-101-0513
20-101-0513
Digi International
CABLE PROGRAMMING RS232
20-101-0541
20-101-0541
Digi International
MODULE LCD/KEYPAD PANEL MOUNT
20-101-0542
20-101-0542
Digi International
CABLE 1.27MM FOR RCM3200
20-101-0581
20-101-0581
Digi International
CONNECTIVITY KIT BL2600 INTERFCE
20-101-0616 Compare Parts
  • 20-101-0616 vs 20-101-1252
  • 20-101-0616 vs 20-101-1201
  • 20-101-0616 vs 20-101-1198
  • 20-101-0616 vs 20-101-0879
  • 20-101-0616 vs 20-101-0688
  • 20-101-0616 vs 20-101-0612
  • 20-101-0616 vs 20-101-0589
  • 20-101-0616 vs 20-101-0581
  • 20-101-0616 vs 20-101-0542
  • 20-101-0616 vs 20-101-0541
  • 20-101-0616 vs 20-101-0513
  • 20-101-0616 vs 20-101-0512
  • 20-101-0616 vs 20-101-0502
  • 20-101-0616 vs 20-101-0495
  • 20-101-0616 vs 20-101-0440
  • 20-101-0616 vs 20-101-0431
  • 20-101-0616 vs 20-101-0390
  • 20-101-0616 vs 20-101-0389
  • 20-101-0616 vs 20-101-0089
  • 20-101-0616 vs 20-101-1289
  • 20-101-0616 vs 20-101-1283
  • 20-101-0616 vs 20-101-1236
  • 20-101-0616 vs 20-101-1200
  • 20-101-0616 vs 20-101-0580
  • 20-101-0616 vs 20-101-0506
  • 20-101-0616 vs 20-101-0487
  • 20-101-0616 vs 20-101-0466
  • 20-101-0616 vs 20-101-0465
  • 20-101-0616 vs 20-101-0437
  • 20-101-0616 vs 20-101-0393
  • 20-101-0616 vs 20-101-0214
  • 20-101-0616 vs 20-101-0148
  • 20-101-0616 vs 20-101-0024
  • Customer Reviews
    4.95 out of 5.00 stars from 144 customer reviews from all over the world
    Keith Washington
    United States
    5 stars
    2026-04-01 14:37
    Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
    Susana Mendoza
    Spain
    5 stars
    2026-04-01 06:48
    Everything is perfect.
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received