CC-9P-CE6
CC-9P-CE6
Obsolete
Description:  JUMPSTART NS9360 EVAL BRD
Manufacturer:  Digi International
Datasheet:   CC-9P-CE6 Datasheet
History Price: Obsolete
In Stock: 17600
CC-9P-CE6 Specification
Specification
Part No
CC-9P-CE6
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
Digi International
Series
ConnectCore?
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MPU
Core Processor
ARM9
Platform
JumpStart
Utilized IC / Part
NS9360
Mounting Type
Fixed
Contents
Board(s), Cable(s), Power Supply
CC-9P-CE6 PDF Datasheet
CC-9P-CE6 Related Parts
CC-7U-NET
CC-7U-NET
Digi International
JUMPSTART CONNECTCORE 7U MODULE
CC-9C-CE6
CC-9C-CE6
Digi International
JUMPSTART NS9360 EVAL BRD
CC-9C-GN
CC-9C-GN
Digi International
KIT DEV NS9360 NET+OS
CC-9C-LX
CC-9C-LX
Digi International
JUMPSTART NS9360 EVAL BRD
CC-9C-NET
CC-9C-NET
Digi International
JUMPSTART NS9360 EVAL BRD
CC-9M-NA47-Z1
CC-9M-NA47-Z1
Digi International
S3C2443 EVAL BRD
CC-9M-NA47-Z1-B
CC-9M-NA47-Z1-B
Digi International
S3C2443 EVAL BRD
CC-9P-LX
CC-9P-LX
Digi International
JUMPSTART NS9360 EVAL BRD
CC-9P-NET
CC-9P-NET
Digi International
JUMPSTART NS9360 EVAL BRD
CC-WMP133-KIT
CC-WMP133-KIT
Digi International
CC MP133 DEV KIT INCL DEV BOARD
CC-WMP157-KIT
CC-WMP157-KIT
Digi International
CONNECTCORE MP157 DEVELOPMENTKIT
CC-WMX93-KIT
CC-WMX93-KIT
Digi International
CC 93 DEV KIT DEVELOPMENT BOARD
CC-9P-CE6 Compare Parts
  • CC-9P-CE6 vs CC-WMP157-KIT
  • CC-9P-CE6 vs CC-WMP133-KIT
  • CC-9P-CE6 vs CC-9P-NET
  • CC-9P-CE6 vs CC-9P-LX
  • CC-9P-CE6 vs CC-9M-NA47-Z1-B
  • CC-9P-CE6 vs CC-9M-NA47-Z1
  • CC-9P-CE6 vs CC-9C-NET
  • CC-9P-CE6 vs CC-9C-LX
  • CC-9P-CE6 vs CC-9C-GN
  • CC-9P-CE6 vs CC-9C-CE6
  • CC-9P-CE6 vs CC-7U-NET
  • CC-9P-CE6 vs CC-ACC-DBMX-53
  • CC-9P-CE6 vs CC-9C-GN-NR
  • Customer Reviews
    4.95 out of 5.00 stars from 132 customer reviews from all over the world
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Ella Charbonneau
    Canada
    5 stars
    2026-03-20 05:48
    Thank you for the 4017 IC's
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock