☰
YSAECLOUD2 ATT
YSAECLOUD2 ATT
Obsolete
Description:  SYNERGY S5D9 EVAL BRD
Manufacturer:  DigiKey
History Price: Obsolete
In Stock: 21020
YSAECLOUD2 ATT Specification
Specification
Part No
YSAECLOUD2 ATT
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
DigiKey
Series
S5
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MCU 32-Bit
Core Processor
ARM? Cortex?-M4
Platform
Synergy?
Utilized IC / Part
S5D9
Mounting Type
Fixed
Contents
Board(s), Cable(s), Accessories
YSAECLOUD2 ATT Compare Parts
  • YSAECLOUD2 ATT vs YSAECAP1S11
  • YSAECLOUD2 ATT vs YSAECLOUD2 VERIZON
  • YSAECLOUD2 ATT vs YSAECLOUD2 T-MOBIL
  • YSAECLOUD2 ATT vs YSAECLOUD2 VODAFONE
  • Customer Reviews
    4.95 out of 5.00 stars from 147 customer reviews from all over the world
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.