☰
SIM543-A01-DEV-01
SIM543-A01-DEV-01
Obsolete
Description:  DEV KIT W/SIM543-A01-C45ALM-01
Manufacturer:  E2IP Technologies
History Price: Obsolete
In Stock: 17740
SIM543-A01-DEV-01 Specification
Specification
Part No
SIM543-A01-DEV-01
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
E2IP Technologies
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Display
Function
LCD Touch Screen
Embedded
Yes, MCU, 32-Bit
Utilized IC / Part
SIM543
Primary Attributes
7" 800x480 WVGA
Supplied Contents
Board(s)
SIM543-A01-DEV-01 Related Parts
SIM115-A01-DEV-01
SIM115-A01-DEV-01
E2IP Technologies
DEV KIT +SPA200 SIM115-A01-R45AL
SIM231-A01-DEV-01
SIM231-A01-DEV-01
E2IP Technologies
DEV KIT +SPA200 SIM231-A01-R32AL
SIM243-A01-DEV-01
SIM243-A01-DEV-01
E2IP Technologies
DEV KIT W/SIM243-A01-C42ALM-01
SIM535-A01-DEV-01
SIM535-A01-DEV-01
E2IP Technologies
DEV KIT +SPA200 SIM535-A01-R55AL
SIM225-A01-DEV-01
SIM225-A01-DEV-01
E2IP Technologies
DEV BOARD FOR SIM225-A01
SIM552-A01-C45ALMDA-DEV-01
SIM552-A01-C45ALMDA-DEV-01
E2IP Technologies
DEV KIT SIM552-A01-C45ALMDA-01
SIM543-A01-DEV-01 Compare Parts
  • SIM543-A01-DEV-01 vs SIM243-A01-DEV-01
  • SIM543-A01-DEV-01 vs SIM231-A01-DEV-01
  • SIM543-A01-DEV-01 vs SIM115-A01-DEV-01
  • SIM543-A01-DEV-01 vs SIM552-A01-C45ALMDA-DEV-01
  • SIM543-A01-DEV-01 vs SIM225-A01-DEV-01
  • Customer Reviews
    4.95 out of 5.00 stars from 178 customer reviews from all over the world
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.