☰
EA-XPR-009
EA-XPR-009
Obsolete
Description:  LPCXPRESSO LPC1115 EVAL BRD
Manufacturer:  Embedded Artists
Datasheet:   EA-XPR-009 Datasheet
History Price: Obsolete
In Stock: 31860
EA-XPR-009 Specification
Specification
Part No
EA-XPR-009
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
Embedded Artists
Series
LPC1100
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MCU 32-Bit
Core Processor
ARM? Cortex?-M0
Platform
LPCXpresso?
Utilized IC / Part
LPC1115
Mounting Type
Fixed
Contents
Board(s)
EA-XPR-009 Related Parts
EA-APP-002
EA-APP-002
Embedded Artists
LPCXPRESSO/ORYX LPC11U37 EVAL BD
EA-EDU-001
EA-EDU-001
Embedded Artists
EDUCATION LPC2148 EVAL BRD
EA-EDU-009
EA-EDU-009
Embedded Artists
EDUCATION LPC2103 EVAL BRD
EA-EDU-010
EA-EDU-010
Embedded Artists
EDUCATION LPC2138 EVAL BRD
EA-OEM-203
EA-OEM-203
Embedded Artists
LPC2478 EVAL BRD
EA-OEM-204
EA-OEM-204
Embedded Artists
LPC2478 EVAL BRD
EA-OEM-306
EA-OEM-306
Embedded Artists
LPC3152 EVAL BRD
EA-OEM-315
EA-OEM-315
Embedded Artists
LPC3141 EVAL BRD
EA-OEM-410
EA-OEM-410
Embedded Artists
LPC3250 EVAL BRD
EA-OEM-411
EA-OEM-411
Embedded Artists
LPC3250 EVAL BRD
EA-OEM-509
EA-OEM-509
Embedded Artists
LPC1788 EVAL BRD
EA-OEM-510
EA-OEM-510
Embedded Artists
LPC4088 DEV EVAL BRD
EA-XPR-009 Compare Parts
  • EA-XPR-009 vs EA-XPR-024
  • EA-XPR-009 vs EA-XPR-021
  • EA-XPR-009 vs EA-XPR-018
  • EA-XPR-009 vs EA-XPR-017
  • EA-XPR-009 vs EA-XPR-011
  • EA-XPR-009 vs EA-XPR-007
  • EA-XPR-009 vs EA-XPR-006
  • EA-XPR-009 vs EA-XPR-005
  • EA-XPR-009 vs EA-XPR-003
  • EA-XPR-009 vs EA-XPR-002
  • EA-XPR-009 vs EA-XPR-001
  • EA-XPR-009 vs EA-QSB-110
  • EA-XPR-009 vs EA-QSB-103
  • EA-XPR-009 vs EA-QSB-102
  • EA-XPR-009 vs EA-QSB-016
  • EA-XPR-009 vs EA-QSB-015
  • EA-XPR-009 vs EA-QSB-012
  • EA-XPR-009 vs EA-QSB-010
  • EA-XPR-009 vs EA-QSB-003
  • EA-XPR-009 vs EA-QSB-002
  • EA-XPR-009 vs EA-OEM-511
  • EA-XPR-009 vs EA-OEM-510
  • EA-XPR-009 vs EA-OEM-509
  • EA-XPR-009 vs EA-OEM-411
  • EA-XPR-009 vs EA-OEM-410
  • EA-XPR-009 vs EA-OEM-315
  • EA-XPR-009 vs EA-OEM-306
  • EA-XPR-009 vs EA-OEM-204
  • EA-XPR-009 vs EA-OEM-203
  • EA-XPR-009 vs EA-EDU-010
  • EA-XPR-009 vs EA-EDU-009
  • EA-XPR-009 vs EA-EDU-001
  • EA-XPR-009 vs EA-APP-002
  • EA-XPR-009 vs EA-XPR-023
  • EA-XPR-009 vs EA-XPR-019
  • EA-XPR-009 vs EA-XPR-012
  • Customer Reviews
    4.95 out of 5.00 stars from 155 customer reviews from all over the world
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!