☰
EA-XPR-021
EA-XPR-021
Obsolete
Description:  LPCXPRESSO LPC1XXX DEV EVAL BRD
Manufacturer:  Embedded Artists
Datasheet:   EA-XPR-021 Datasheet
History Price: Obsolete
In Stock: 35020
EA-XPR-021 Specification
Specification
Part No
EA-XPR-021
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
Embedded Artists
Series
-
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MCU 32-Bit
Core Processor
ARM? Cortex?-M0
Platform
LPCXpresso?
Utilized IC / Part
LPC1xxx
Mounting Type
Fixed
Contents
Board(s)
EA-XPR-021 PDF Datasheet
EA-XPR-021 Related Parts
EA-APP-002
EA-APP-002
Embedded Artists
LPCXPRESSO/ORYX LPC11U37 EVAL BD
EA-EDU-001
EA-EDU-001
Embedded Artists
EDUCATION LPC2148 EVAL BRD
EA-EDU-009
EA-EDU-009
Embedded Artists
EDUCATION LPC2103 EVAL BRD
EA-EDU-010
EA-EDU-010
Embedded Artists
EDUCATION LPC2138 EVAL BRD
EA-OEM-203
EA-OEM-203
Embedded Artists
LPC2478 EVAL BRD
EA-OEM-204
EA-OEM-204
Embedded Artists
LPC2478 EVAL BRD
EA-OEM-306
EA-OEM-306
Embedded Artists
LPC3152 EVAL BRD
EA-OEM-315
EA-OEM-315
Embedded Artists
LPC3141 EVAL BRD
EA-OEM-410
EA-OEM-410
Embedded Artists
LPC3250 EVAL BRD
EA-OEM-411
EA-OEM-411
Embedded Artists
LPC3250 EVAL BRD
EA-OEM-509
EA-OEM-509
Embedded Artists
LPC1788 EVAL BRD
EA-OEM-510
EA-OEM-510
Embedded Artists
LPC4088 DEV EVAL BRD
EA-XPR-021 Compare Parts
  • EA-XPR-021 vs EA-XPR-024
  • EA-XPR-021 vs EA-XPR-018
  • EA-XPR-021 vs EA-XPR-017
  • EA-XPR-021 vs EA-XPR-011
  • EA-XPR-021 vs EA-XPR-009
  • EA-XPR-021 vs EA-XPR-007
  • EA-XPR-021 vs EA-XPR-006
  • EA-XPR-021 vs EA-XPR-005
  • EA-XPR-021 vs EA-XPR-003
  • EA-XPR-021 vs EA-XPR-002
  • EA-XPR-021 vs EA-XPR-001
  • EA-XPR-021 vs EA-QSB-110
  • EA-XPR-021 vs EA-QSB-103
  • EA-XPR-021 vs EA-QSB-102
  • EA-XPR-021 vs EA-QSB-016
  • EA-XPR-021 vs EA-QSB-015
  • EA-XPR-021 vs EA-QSB-012
  • EA-XPR-021 vs EA-QSB-010
  • EA-XPR-021 vs EA-QSB-003
  • EA-XPR-021 vs EA-QSB-002
  • EA-XPR-021 vs EA-OEM-511
  • EA-XPR-021 vs EA-OEM-510
  • EA-XPR-021 vs EA-OEM-509
  • EA-XPR-021 vs EA-OEM-411
  • EA-XPR-021 vs EA-OEM-410
  • EA-XPR-021 vs EA-OEM-315
  • EA-XPR-021 vs EA-OEM-306
  • EA-XPR-021 vs EA-OEM-204
  • EA-XPR-021 vs EA-OEM-203
  • EA-XPR-021 vs EA-EDU-010
  • EA-XPR-021 vs EA-EDU-009
  • EA-XPR-021 vs EA-EDU-001
  • EA-XPR-021 vs EA-APP-002
  • EA-XPR-021 vs EA-XPR-023
  • EA-XPR-021 vs EA-XPR-019
  • EA-XPR-021 vs EA-XPR-012
  • Customer Reviews
    4.95 out of 5.00 stars from 139 customer reviews from all over the world
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!