☰
EAC00308
EAC00308
Active
Description:  I.MX RT1052 EVAL BRD
Manufacturer:  Embedded Artists
Datasheet:   EAC00308 Datasheet
History Price: Active
In Stock: 10000
EAC00308 Specification
Specification
Part No
EAC00308
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
Embedded Artists
Series
i.MX
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MCU
Core Processor
ARM? Cortex?-M7
Platform
-
Utilized IC / Part
RT1062
Mounting Type
Fixed
Contents
Board(s)
EAC00308 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 91 customer reviews from all over the world
Elena Jimena
Spain
5 stars
2026-09-20 03:53
Quality product, fast shipping. Everything ok
Felix Bauer
Germany
5 stars
2026-09-20 03:35
All as described like Again
Vanessa De Luca
Italy
4 stars
2026-09-20 03:26
The goods did not arrive but there was a refund
Wagner
Brazil
5 stars
2026-09-20 03:19
Thank you so much
Sofía Valentina Castro
Spain
5 stars
2026-09-20 03:15
Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
Ugo Fontana
Italy
5 stars
2026-09-20 03:10
All ok. Perfect