EAK00273
EAK00273
Obsolete
Description:  I.MX 7DUAL EVAL BRD
Manufacturer:  Embedded Artists
Datasheet:   EAK00273 Datasheet
History Price: $355.12
In Stock: 47600
EAK00273 Specification
Specification
Part No
EAK00273
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
Embedded Artists
Series
i.MX
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MPU
Core Processor
ARM? Cortex?-A7, Cortex?-M4
Platform
-
Utilized IC / Part
i.MX 7Dual
Mounting Type
Fixed
Contents
Board(s), Cable(s), Power Supply, Accessories
EAK00273 PDF Datasheet
EAK00273 Related Parts
EAK00251
EAK00251
Embedded Artists
I.MX 6QUAD EVAL BRD
EAK00253
EAK00253
Embedded Artists
I.MX 6ULTRALITE EVAL BRD
EAK00263
EAK00263
Embedded Artists
I.MX 6DUALLITE EVAL BRD
EAK00268
EAK00268
Embedded Artists
I.MX 7DUAL EVAL BRD
EAK00296
EAK00296
Embedded Artists
I.MX RT1052 EVAL BRD
EAK00378
EAK00378
Embedded Artists
IMX RT1064 DEVELOPER'S KIT
EAK00395
EAK00395
Embedded Artists
IMX RT1166 DEVELOPER'S KIT
EAK00245
EAK00245
Embedded Artists
I.MX 6SOLOX EVAL BRD
EAK00310
EAK00310
Embedded Artists
IMX RT1062 DEVELOPER'S KIT
EAK00329
EAK00329
Embedded Artists
IMX7 DUAL DEVELOPER'S KIT V2
EAK00331
EAK00331
Embedded Artists
IMX6 SOLOX DEVELOPER'S KIT V2
EAK00332
EAK00332
Embedded Artists
IMX6 QUAD DEVELOPER'S KIT V2
EAK00273 Compare Parts
  • EAK00273 vs EAK00378
  • EAK00273 vs EAK00296
  • EAK00273 vs EAK00268
  • EAK00273 vs EAK00263
  • EAK00273 vs EAK00253
  • EAK00273 vs EAK00251
  • EAK00273 vs EAK00394
  • EAK00273 vs EAK00393
  • EAK00273 vs EAK00380
  • EAK00273 vs EAK00360
  • EAK00273 vs EAK00347
  • EAK00273 vs EAK00346
  • EAK00273 vs EAK00344
  • EAK00273 vs EAK00343
  • EAK00273 vs EAK00342
  • EAK00273 vs EAK00332
  • EAK00273 vs EAK00331
  • EAK00273 vs EAK00329
  • EAK00273 vs EAK00310
  • EAK00273 vs EAK00245
  • Customer Reviews
    4.95 out of 5.00 stars from 132 customer reviews from all over the world
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.
    Esteban Ruiz
    Spain
    5 stars
    2026-03-26 23:46
    All as usual on top!!!
    Hans-Jürgen Müller
    Germany
    5 stars
    2026-03-26 14:17
    All prima handled, fast shipping, like again, thanks!
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.
    David Scott
    Canada
    5 stars
    2026-03-26 12:00
    I appreciate, great products and good shipping, thank you.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.