☰
EAR00385
EAR00385
Active
Description:  1XK M.2 MODULE
Manufacturer:  Embedded Artists
Datasheet:   EAR00385 Datasheet
History Price: $41.81
In Stock: 11200
EAR00385 Specification
Specification
Part No
EAR00385
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Embedded Artists
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Transceiver; 802.11 a/b/g/n (Wi-Fi, WiFi, WLAN), Bluetooth? 5
For Use With/Related Products
2.4GHz, 5GHz
Supplied Contents
IW416
Type
Board(s)
EAR00385 Related Parts
EAR00364
EAR00364
Embedded Artists
1ZM M.2 MODULE
EAR00370
EAR00370
Embedded Artists
1YM M.2 MODULE
EAR00386
EAR00386
Embedded Artists
2DS M.2 MODULE
EAR00388
EAR00388
Embedded Artists
2AE M.2 MODULE
EAR00389
EAR00389
Embedded Artists
1YN M.2 MODULE
EAR00315
EAR00315
Embedded Artists
1MW M.2 MODULE
EAR00318
EAR00318
Embedded Artists
1DX M.2 MODULE
EAR00321
EAR00321
Embedded Artists
1CX M.2 MODULE
EAR00323
EAR00323
Embedded Artists
1LV M.2 MODULE
EAR00373
EAR00373
Embedded Artists
1XA M.2 MODULE
EAR00387
EAR00387
Embedded Artists
1XL M.2 MODULE
EAR00409
EAR00409
Embedded Artists
2EL M.2 MODULE
EAR00385 Description
The Embedded Artists EAR00385 is a comprehensive development board designed for embedded systems, specifically utilizing the NXP i.MX 6ULL processor. This board is particularly well-suited for applications in the Internet of Things (IoT), industrial automation, and various consumer electronics. It provides a robust platform for developers to prototype and create applications with a wide range of connectivity and processing capabilities.

## Key Specifications:

1. Processor:
- The EAR00385 is powered by the NXP i.MX 6ULL processor, which features a single-core ARM Cortex-A7 architecture. The processor operates at speeds up to 1 GHz, offering a balance of performance and power efficiency, making it ideal for embedded applications.

2. Memory:
- The board typically includes 512 MB of DDR3 RAM, which supports efficient multitasking and data processing. Additionally, it may come with eMMC storage options, providing flexible and reliable data storage solutions for applications.

3. Connectivity:
- The EAR00385 offers a variety of connectivity options, including:
- Ethernet: 10/100 Mbps Ethernet for reliable wired network connections.
- Wi-Fi: Integrated Wi-Fi capabilities for wireless communication, enabling easy connectivity to local networks and the internet.
- Bluetooth: Support for Bluetooth connectivity, allowing interaction with a wide range of Bluetooth-enabled devices.
- USB: Multiple USB ports, including USB Host and USB OTG (On-The-Go), for connecting peripherals such as keyboards, mice, and storage devices.

4. Display Interface:
- The board supports various display interfaces, including HDMI and LVDS, allowing developers to connect different types of displays for user interaction and visualization of data.

5. Camera Interface:
- The EAR00385 includes a MIPI CSI (Camera Serial Interface) for connecting camera modules, making it suitable for applications that require image capture and processing capabilities.

6. Audio:
- The board features audio interfaces, including I2S and analog audio outputs, enabling audio playback and recording functionalities, which are essential for multimedia applications.

7. GPIO and Peripherals:
- The EAR00385 provides a range of General-Purpose Input/Output (GPIO) pins, along with support for various peripherals such as SPI, I2C, and UART. This flexibility allows developers to easily connect sensors, actuators, and other devices to the board.

8. Power Supply:
- The board typically operates on a 5V power supply, with options for powering through USB or an external power adapter. It includes power management features to optimize energy consumption and ensure stable operation.

9. Form Factor:
- The EAR00385 is designed in a compact form factor, making it suitable for integration into various enclosures and applications. The layout is optimized for easy access to connectors and interfaces, facilitating development and testing.

10. Development Support:
- Embedded Artists provides extensive documentation, including schematics, user manuals, and software development kits (SDKs) to support developers throughout the development process. The board is compatible with various operating systems, including Linux, which is commonly used in embedded applications.

## Applications:

The Embedded Artists EAR00385 is ideal for a wide range of applications, including:

- IoT Solutions: Developing smart devices that connect to the internet for data collection, monitoring, and control.
- Industrial Automation: Creating control systems for machinery and equipment in industrial environments.
- Consumer Electronics: Prototyping smart home devices, wearables, and other consumer products that require connectivity and processing capabilities.
- Embedded Systems Development: General-purpose development for various embedded applications, including robotics, automation, and data acquisition systems.

## Conclusion:

The Embedded Artists EAR00385 development board is a powerful and flexible platform for embedded system development. With its robust specifications, extensive connectivity options, and support for various peripherals, it provides an excellent foundation for creating innovative applications across multiple industries. Whether for prototyping or production, the EAR00385 is designed to meet the needs of modern embedded developers, enabling them to bring their ideas to life efficiently and effectively.
EAR00385 Compare Parts
  • EAR00385 vs EAR00388
  • EAR00385 vs EAR00386
  • EAR00385 vs EAR00370
  • EAR00385 vs EAR00364
  • EAR00385 vs EAR00436
  • EAR00385 vs EAR00414
  • EAR00385 vs EAR00413
  • EAR00385 vs EAR00411
  • EAR00385 vs EAR00409
  • EAR00385 vs EAR00387
  • EAR00385 vs EAR00373
  • EAR00385 vs EAR00323
  • EAR00385 vs EAR00321
  • EAR00385 vs EAR00318
  • EAR00385 vs EAR00315
  • Customer Reviews
    4.95 out of 5.00 stars from 131 customer reviews from all over the world
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****