☰
EPC7C002
EPC7C002
Active
Description:  BD DEMO FBG10N30/GAM01P-C-PSE
Manufacturer:  EPC Space
Datasheet:   EPC7C002 Datasheet
History Price: $1490.76
In Stock: 11680
EPC7C002 Specification
Specification
Part No
EPC7C002
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
EPC Space
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Power Management
Function
Gate Driver
Embedded
No
Utilized IC / Part
FBG10N30
Primary Attributes
-
Supplied Contents
Board(s)
EPC7C002 Related Parts
EPC7C001
EPC7C001
EPC Space
BD DEMO FBG04N30/GAM01P-C-PSE
EPC7C003
EPC7C003
EPC Space
BD DEMO FBG20N18/GAM01P-C-PSE
EPC7C005
EPC7C005
EPC Space
EVAL POL GAM02-PC50/GAM02A-P-C50
EPC9001
EPC9001
EPC
BOARD DEV FOR EPC2015 40V GAN
EPC9001C
EPC9001C
EPC
BOARD DEV EPC2015C 40V EGAN
EPC9002
EPC9002
EPC
BOARD DEV FOR EPC2001 100V GAN
EPC9002C
EPC9002C
EPC
BOARD DEV FOR EPC2001C 100V
EPC9003
EPC9003
EPC
BOARD DEV FOR EPC2010 200V GAN
EPC9003C
EPC9003C
EPC
BOARD DEV FOR EPC2010C 200V EGAN
EPC9004
EPC9004
EPC
BOARD DEV FOR EPC2012 200V EGAN
EPC9004C
EPC9004C
EPC
BOARD DEV FOR EPC2012C 200V EGAN
EPC9005
EPC9005
EPC
BOARD DEV FOR EPC2014 40V EGAN
EPC7C002 Compare Parts
  • EPC7C002 vs EPC9514
  • EPC7C002 vs EPC9513
  • EPC7C002 vs EPC9512
  • EPC7C002 vs EPC9511
  • EPC7C002 vs EPC9510
  • EPC7C002 vs EPC9509
  • EPC7C002 vs EPC9508
  • EPC7C002 vs EPC9507
  • EPC7C002 vs EPC9506
  • EPC7C002 vs EPC9205
  • EPC7C002 vs EPC9204
  • EPC7C002 vs EPC9203
  • EPC7C002 vs EPC9201
  • EPC7C002 vs EPC9193KIT
  • EPC7C002 vs EPC9186KIT
  • EPC7C002 vs EPC9177
  • EPC7C002 vs EPC9176KIT
  • EPC7C002 vs EPC9174KIT
  • EPC7C002 vs EPC9173KIT
  • EPC7C002 vs EPC9172
  • EPC7C002 vs EPC9171KIT
  • EPC7C002 vs EPC9170KIT
  • EPC7C002 vs EPC9167KIT
  • EPC7C002 vs EPC9167HCKIT
  • EPC7C002 vs EPC9165KIT
  • EPC7C002 vs EPC9163KIT
  • EPC7C002 vs EPC9156
  • EPC7C002 vs EPC9154
  • EPC7C002 vs EPC9151KIT
  • EPC7C002 vs EPC9150
  • EPC7C002 vs EPC9147C
  • EPC7C002 vs EPC9147A
  • EPC7C002 vs EPC9146KITA
  • EPC7C002 vs EPC9146
  • EPC7C002 vs EPC9145KIT
  • EPC7C002 vs EPC9144
  • EPC7C002 vs EPC9141
  • EPC7C002 vs EPC9129
  • EPC7C002 vs EPC9128
  • EPC7C002 vs EPC9127
  • Customer Reviews
    4.95 out of 5.00 stars from 187 customer reviews from all over the world
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied