EPC9203
EPC9203
Active
Description:  DEMO CIRCUIT FOR EPC2021 80V
Manufacturer:  EPC
Datasheet:   EPC9203 Datasheet
History Price: $189.38
In Stock: 48800
EPC9203 Specification
Specification
Part No
EPC9203
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
EPC
Series
eGaN?
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Power Management
Function
Half H-Bridge Driver (External FET)
Embedded
No
Utilized IC / Part
EPC2021
Primary Attributes
80V, 20A Max Output GaNFET Capability
Supplied Contents
Board(s)
EPC9203 PDF Datasheet
EPC9203 Related Parts
EPC7C001
EPC7C001
EPC Space
BD DEMO FBG04N30/GAM01P-C-PSE
EPC7C002
EPC7C002
EPC Space
BD DEMO FBG10N30/GAM01P-C-PSE
EPC7C003
EPC7C003
EPC Space
BD DEMO FBG20N18/GAM01P-C-PSE
EPC7C005
EPC7C005
EPC Space
EVAL POL GAM02-PC50/GAM02A-P-C50
EPC9001
EPC9001
EPC
BOARD DEV FOR EPC2015 40V GAN
EPC9001C
EPC9001C
EPC
BOARD DEV EPC2015C 40V EGAN
EPC9002
EPC9002
EPC
BOARD DEV FOR EPC2001 100V GAN
EPC9002C
EPC9002C
EPC
BOARD DEV FOR EPC2001C 100V
EPC9003
EPC9003
EPC
BOARD DEV FOR EPC2010 200V GAN
EPC9003C
EPC9003C
EPC
BOARD DEV FOR EPC2010C 200V EGAN
EPC9004
EPC9004
EPC
BOARD DEV FOR EPC2012 200V EGAN
EPC9004C
EPC9004C
EPC
BOARD DEV FOR EPC2012C 200V EGAN
EPC9203 Compare Parts
  • EPC9203 vs EPC9514
  • EPC9203 vs EPC9513
  • EPC9203 vs EPC9512
  • EPC9203 vs EPC9511
  • EPC9203 vs EPC9510
  • EPC9203 vs EPC9509
  • EPC9203 vs EPC9508
  • EPC9203 vs EPC9507
  • EPC9203 vs EPC9506
  • EPC9203 vs EPC9205
  • EPC9203 vs EPC9204
  • EPC9203 vs EPC9201
  • EPC9203 vs EPC9193KIT
  • EPC9203 vs EPC9186KIT
  • EPC9203 vs EPC9177
  • EPC9203 vs EPC9176KIT
  • EPC9203 vs EPC9174KIT
  • EPC9203 vs EPC9173KIT
  • EPC9203 vs EPC9172
  • EPC9203 vs EPC9171KIT
  • EPC9203 vs EPC9170KIT
  • EPC9203 vs EPC9167KIT
  • EPC9203 vs EPC9167HCKIT
  • EPC9203 vs EPC9165KIT
  • EPC9203 vs EPC9163KIT
  • EPC9203 vs EPC9156
  • EPC9203 vs EPC9154
  • EPC9203 vs EPC9151KIT
  • EPC9203 vs EPC9150
  • EPC9203 vs EPC9147C
  • EPC9203 vs EPC9147A
  • EPC9203 vs EPC9146KITA
  • EPC9203 vs EPC9146
  • EPC9203 vs EPC9145KIT
  • EPC9203 vs EPC9144
  • EPC9203 vs EPC9141
  • EPC9203 vs EPC9129
  • EPC9203 vs EPC9128
  • EPC9203 vs EPC9127
  • EPC9203 vs EPC9126HC
  • Customer Reviews
    4.95 out of 5.00 stars from 144 customer reviews from all over the world
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Gabriel Young
    Canada
    5 stars
    2026-03-30 18:01
    good quality and delivered on time, thanks for your good service.
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend