Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Evaluation and Demonstration Boards and Kits
/ Epson Electronics S7U4E002A010000
S7U4E002A010000
Obsolete
Evaluation and Demonstration Boards and Kits
Description:
MICRO USB INTERFACE BOARD
Manufacturer:
Epson Electronics
Datasheet:
S7U4E002A010000 Datasheet
History Price: Obsolete
In Stock: 44400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
S7U4E002A010000 Specification
Specification
Part No
S7U4E002A010000
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Epson Electronics
Series
-
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Interface
Function
USB 2.0 to UART
Embedded
No
Utilized IC / Part
ICFT232RQ
Primary Attributes
-
Supplied Contents
Board(s)
S7U4E002A010000 PDF Datasheet
S7U4E002A010000 Datasheet
Click and Download: S7U4E002A010000 Datasheet
Customer Reviews
4.95 out of 5.00 stars from 171 customer reviews from all over the world
Laura Dias Sra.
Brazil
2026-09-22 11:24
Arrived quantities not right
Victoria Scott
United States
2026-09-22 09:43
that's it they work too thank you!
Érica Santos Lima
Brazil
2026-09-22 08:49
Great product recommend
Jairo Nascimento
Brazil
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!
Valéria Mendes
Brazil
2026-09-21 21:42
As always the product is great
Davi Lucas Almeida
Brazil
2026-09-21 20:01
Delivery faster than expected