☰
FS2009USB(STD)
FS2009USB(STD)
Discontinued at Digi-Key
Description:  ISP PORTABLE PROGRAMMER USB
Manufacturer:  Equinox Technologies
History Price: Discontinued at Digi-Key
In Stock: 37280
FS2009USB(STD) Specification
Specification
Part No
FS2009USB(STD)
Category
Programmers, Emulators, and Debuggers
Manufacturer
Equinox Technologies
Series
FS2009
Packaging
Box
Status
Discontinued at Digi-Key
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Programmer (In-Circuit/In-System)
For Use With/Related Products
MCU
Contents
Board(s), Cable(s)
FS2009USB(STD) PDF Datasheet
FS2009USB(STD) Related Parts
FS2003(US)
FS2003(US)
Equinox Technologies
PROGRAMMER PORTABLE HI-SPEED ISP
FS2009(AVR-JTAG)
FS2009(AVR-JTAG)
Equinox Technologies
ISP MULTI PROJECT AVR JTAG USB
FS2009(SAM7)
FS2009(SAM7)
Equinox Technologies
ISP MULTI PROJECT AT91SAM7 USB
FS2009(UN)
FS2009(UN)
Equinox Technologies
PORTABLE PRODUCTION ISP HS USB
FS2009USB(ARM)
FS2009USB(ARM)
Equinox Technologies
ISP PROGRAMMER ARM JTAG
FS2009USB(AVR-JTAG)
FS2009USB(AVR-JTAG)
Equinox Technologies
ISP PROGRAMMER AVR JTAG
FS2009USB(STD) Compare Parts
  • FS2009USB(STD) vs FS2009USB(ARM)
  • FS2009USB(STD) vs FS2009(UN)
  • FS2009USB(STD) vs FS2009(SAM7)
  • FS2009USB(STD) vs FS2009(AVR-JTAG)
  • FS2009USB(STD) vs FS2003(US)
  • Customer Reviews
    4.95 out of 5.00 stars from 107 customer reviews from all over the world
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class