☰
ISPNANO S3 KIT
ISPNANO S3 KIT
Obsolete
Description:  ISP PORTABLE PROGRAMMER
Manufacturer:  Equinox Technologies
History Price: Obsolete
In Stock: 19440
ISPNANO S3 KIT Specification
Specification
Part No
ISPNANO S3 KIT
Category
Programmers, Emulators, and Debuggers
Manufacturer
Equinox Technologies
Series
-
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Programmer (In-Circuit/In-System)
For Use With/Related Products
AVR?
Contents
Board(s), Cable(s), Power Supply
ISPNANO S3 KIT PDF Datasheet
ISPNANO S3 KIT Compare Parts
  • ISPNANO S3 KIT vs ISPNANO-S3-GANG8-RACK
  • ISPNANO S3 KIT vs ISPNANO-S3
  • ISPNANO S3 KIT vs ISPJUNO(ARM)
  • Customer Reviews
    4.95 out of 5.00 stars from 159 customer reviews from all over the world
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!