ESP32-WROVER-KIT
ESP32-WROVER-KIT
Obsolete
Description:  DEV BOARD FOR ESP32 WIFI/BLE MOD
Manufacturer:  Olimex LTD
History Price: Obsolete
In Stock: 8400
ESP32-WROVER-KIT Specification
Specification
Part No
ESP32-WROVER-KIT
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Olimex LTD
Series
-
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Transceiver; 802.11 b/g/n (Wi-Fi, WiFi, WLAN), Bluetooth? Smart Ready 4.x Dual Mode
For Use With/Related Products
2.4GHz
Supplied Contents
ESP32-WROVER
Type
Board(s)
ESP32-WROVER-KIT Related Parts
ESP THREAD BR-ZIGBEE GW
ESP THREAD BR-ZIGBEE GW
Espressif Systems
ESP THREAD BORDER ROUTER/ZIGBEE
ESP002
ESP002
Pimoroni Ltd
PUCK.JS
ESP004
ESP004
Pimoroni Ltd
MDBT42Q BREAKOUT
ESP005
ESP005
Pimoroni Ltd
ESPRUINO PIXL.JS
ESP32-AZURE IOT KIT
ESP32-AZURE IOT KIT
Espressif Systems
ESP32 IOT KIT, INTEGRATES ESP32-
ESP32-C3-01M-KIT
ESP32-C3-01M-KIT
RF Solutions
DEV BOARD FOR ESP-C3-01M
ESP32-C3-12F-KIT
ESP32-C3-12F-KIT
RF Solutions
DEV BOARD FOR ESP-C3-12F
ESP32-C3-13-KIT
ESP32-C3-13-KIT
RF Solutions
DEV BOARD FOR ESP-C3-13
ESP32-C3-13U-KIT
ESP32-C3-13U-KIT
RF Solutions
DEV BOARD FOR ESP32-C3-13U
ESP32-C3-32S-KIT
ESP32-C3-32S-KIT
RF Solutions
DEV BOARD FOR ESP32-C3-32S
ESP32-C3-AWS-EXPRESSLINK-DEVKIT
ESP32-C3-AWS-EXPRESSLINK-DEVKIT
Espressif Systems
THE ESP32-C3-AWS-EXPRESSLINK-DEV
ESP32-C3-DEVKITC-02
ESP32-C3-DEVKITC-02
Espressif Systems
ESP32-C3-WROOM-02 DEV BRD
ESP32-WROVER-KIT Description
The Olimex LTD ESP32-WROVER-KIT is a versatile development board designed for the ESP32-WROVER module, which integrates a powerful dual-core microcontroller with Wi-Fi and Bluetooth capabilities. This kit is ideal for developers and engineers looking to create IoT (Internet of Things) applications, smart home devices, and various wireless communication projects. The ESP32-WROVER-KIT provides a comprehensive platform for prototyping and development, featuring a range of peripherals and interfaces.

## Key Features:

1. ESP32-WROVER Module: The heart of the kit is the ESP32-WROVER module, which features a dual-core 32-bit microcontroller with a clock speed of up to 240 MHz. This module supports both Wi-Fi (802.11 b/g/n) and Bluetooth (Classic and BLE), making it suitable for a wide range of wireless applications.

2. Memory: The ESP32-WROVER module includes 4 MB of external SPI Flash memory and 8 MB of PSRAM (Pseudo Static RAM), providing ample memory for complex applications and data storage.

3. Rich Peripheral Support: The development board includes a variety of peripherals, such as:
- GPIO pins for general-purpose input/output
- I2C, SPI, and UART interfaces for communication with sensors and other devices
- PWM outputs for motor control and other applications
- ADC (Analog-to-Digital Converter) channels for reading analog signals

4. USB-to-UART Bridge: The board features a USB-to-UART bridge (CP2102), allowing for easy programming and debugging via a USB connection. This simplifies the development process by enabling direct communication with a computer.

5. Onboard LEDs and Buttons: The ESP32-WROVER-KIT includes onboard LEDs and user-configurable buttons, which facilitate testing and prototyping. These components allow developers to quickly verify functionality and interact with the board.

6. Power Supply Options: The board can be powered via USB or an external power supply, providing flexibility for different development environments. It supports a wide input voltage range, making it suitable for battery-powered applications.

7. Development Environment: The ESP32-WROVER-KIT is compatible with various development environments, including the Arduino IDE, ESP-IDF (Espressif IoT Development Framework), and PlatformIO. This compatibility allows developers to choose their preferred programming tools and libraries.

8. Compact Design: The development board is designed to be compact and lightweight, making it easy to integrate into various projects and applications.

## Specifications:

- Microcontroller: ESP32-D0WDQ6 (dual-core, 32-bit)
- Clock Speed: Up to 240 MHz
- Wi-Fi: 802.11 b/g/n
- Bluetooth: Classic Bluetooth and BLE
- Flash Memory: 4 MB (external)
- PSRAM: 8 MB
- GPIO Pins: 34 (varies based on configuration)
- ADC Channels: 12-bit ADC with up to 18 channels
- Communication Interfaces: I2C, SPI, UART
- USB Interface: USB-to-UART bridge (CP2102)
- Power Supply: 5V via USB or external power supply
- Operating Temperature Range: -40 °C to +85 °C
- Dimensions: Approximately 102 mm x 25.5 mm

## Applications:

The Olimex ESP32-WROVER-KIT is suitable for a wide range of applications, including:

- IoT devices and smart home automation
- Wireless sensor networks
- Remote monitoring and control systems
- Wearable technology
- Robotics and automation
- Data logging and telemetry

## Conclusion:

The Olimex LTD ESP32-WROVER-KIT is a powerful and flexible development platform that leverages the capabilities of the ESP32-WROVER module. With its rich set of features, including dual-core processing, extensive peripheral support, and wireless communication capabilities, this kit is an excellent choice for developers looking to create innovative IoT solutions and wireless applications. Its compatibility with popular development environments further enhances its usability, making it a valuable tool for both beginners and experienced engineers in the field of embedded systems and IoT development.
ESP32-WROVER-KIT Compare Parts
  • ESP32-WROVER-KIT vs ESP-WROVER-KIT-VB
  • ESP32-WROVER-KIT vs ESP-LAUNCHER
  • ESP32-WROVER-KIT vs ESP-BAT8
  • ESP32-WROVER-KIT vs ESP-BAT32
  • ESP32-WROVER-KIT vs ESP8266-EVB-BAT-BOX
  • ESP32-WROVER-KIT vs ESP8266-EVB-BAT
  • ESP32-WROVER-KIT vs ESP8266-EVB
  • ESP32-WROVER-KIT vs ESP8266-DEVKITC-02U-F
  • ESP32-WROVER-KIT vs ESP8266-DEVKITC-02D-F
  • ESP32-WROVER-KIT vs ESP32-VAQUITA-DSPG
  • ESP32-WROVER-KIT vs ESP32-SENSE KIT
  • ESP32-WROVER-KIT vs ESP32-S3-USB-OTG
  • ESP32-WROVER-KIT vs ESP32-S3-DEVKITC-1U-N8R8
  • ESP32-WROVER-KIT vs ESP32-S3-DEVKITC-1-N8R2
  • ESP32-WROVER-KIT vs ESP32-S3-DEVKITC-1-N8
  • ESP32-WROVER-KIT vs ESP32-S3-DEVKITC-1-N32R8V
  • ESP32-WROVER-KIT vs ESP32-S2-SAOLA-1RI
  • ESP32-WROVER-KIT vs ESP32-S2-SAOLA-1R
  • ESP32-WROVER-KIT vs ESP32-S2-SAOLA-1MI
  • ESP32-WROVER-KIT vs ESP32-S2-SAOLA-1M
  • ESP32-WROVER-KIT vs ESP32-S2-KALUGA-1
  • ESP32-WROVER-KIT vs ESP32-S2-HMI-DEVKIT-1
  • ESP32-WROVER-KIT vs ESP32-S2-DEVKITM-1U
  • ESP32-WROVER-KIT vs ESP32-S2-DEVKITM-1
  • ESP32-WROVER-KIT vs ESP32-S2-DEVKITC-1U
  • ESP32-WROVER-KIT vs ESP32-S2-DEVKITC-1RU
  • ESP32-WROVER-KIT vs ESP32-S2-DEVKITC-1R
  • ESP32-WROVER-KIT vs ESP32-S2-DEVKITC-1
  • ESP32-WROVER-KIT vs ESP32-POE-ISO-EA
  • ESP32-WROVER-KIT vs ESP32-POE-ISO
  • ESP32-WROVER-KIT vs ESP32-POE-EA
  • ESP32-WROVER-KIT vs ESP32-POE
  • ESP32-WROVER-KIT vs ESP32-PICO-V3-ZERO-DEVKIT
  • ESP32-WROVER-KIT vs ESP32-PICO-KIT-F
  • ESP32-WROVER-KIT vs ESP32-PICO-KIT
  • ESP32-WROVER-KIT vs ESP32-PICO-DEVKITM-2U
  • ESP32-WROVER-KIT vs ESP32-PICO-DEVKITM-2
  • ESP32-WROVER-KIT vs ESP32-MESHKIT-SENSE
  • ESP32-WROVER-KIT vs ESP32-MESHKIT
  • ESP32-WROVER-KIT vs ESP32-LYRAT-MINI
  • Customer Reviews
    4.95 out of 5.00 stars from 140 customer reviews from all over the world
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything