☰
ESP002
ESP002
Obsolete
Description:  PUCK.JS
Manufacturer:  Pimoroni Ltd
Datasheet:   ESP002 Datasheet
History Price: Obsolete
In Stock: 45920
ESP002 Specification
Specification
Part No
ESP002
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Pimoroni Ltd
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Transceiver; Bluetooth? Smart 4.x Low Energy (BLE)
For Use With/Related Products
2.4GHz
Supplied Contents
nRF52832
Type
Board(s)
ESP002 PDF Datasheet
ESP002 Related Parts
ESP THREAD BR-ZIGBEE GW
ESP THREAD BR-ZIGBEE GW
Espressif Systems
ESP THREAD BORDER ROUTER/ZIGBEE
ESP004
ESP004
Pimoroni Ltd
MDBT42Q BREAKOUT
ESP005
ESP005
Pimoroni Ltd
ESPRUINO PIXL.JS
ESP32-AZURE IOT KIT
ESP32-AZURE IOT KIT
Espressif Systems
ESP32 IOT KIT, INTEGRATES ESP32-
ESP32-C3-01M-KIT
ESP32-C3-01M-KIT
RF Solutions
DEV BOARD FOR ESP-C3-01M
ESP32-C3-12F-KIT
ESP32-C3-12F-KIT
RF Solutions
DEV BOARD FOR ESP-C3-12F
ESP32-C3-13-KIT
ESP32-C3-13-KIT
RF Solutions
DEV BOARD FOR ESP-C3-13
ESP32-C3-13U-KIT
ESP32-C3-13U-KIT
RF Solutions
DEV BOARD FOR ESP32-C3-13U
ESP32-C3-32S-KIT
ESP32-C3-32S-KIT
RF Solutions
DEV BOARD FOR ESP32-C3-32S
ESP32-C3-AWS-EXPRESSLINK-DEVKIT
ESP32-C3-AWS-EXPRESSLINK-DEVKIT
Espressif Systems
THE ESP32-C3-AWS-EXPRESSLINK-DEV
ESP32-C3-DEVKITC-02
ESP32-C3-DEVKITC-02
Espressif Systems
ESP32-C3-WROOM-02 DEV BRD
ESP32-C3-DEVKITC-02U
ESP32-C3-DEVKITC-02U
Espressif Systems
ESP32-C3-WROOM-02U DEV BRD
ESP002 Description
# Pimoroni Ltd ESP002 Overview

Pimoroni Ltd%27s ESP002 is an advanced and versatile development board designed for a variety of IoT (Internet of Things) applications. This product is part of Pimoroni’s lineup known for quality, innovation, and excellent community support. The ESP002 builds upon the capabilities of the ESP32 platform, making it an ideal choice for developers looking to implement wireless communication in their projects.

## Key Features

## 1. Microcontroller

- Model: ESP32
- Architecture: Dual-core Tensilica LX6
- Clock Speed: Up to 240 MHz
- Flash Memory: Typically 4MB or larger, depending on model variant
- RAM: 520 KB internal SRAM

## 2. Wireless Connectivity

- Wi-Fi: 802.11 b/g/n
- Bluetooth: Bluetooth 4.2 (Classic) and BLE (Bluetooth Low Energy)
- Range: Up to 300 meters in open space for Wi-Fi; BLE range varies with environment (typically up to 100 meters)

## 3. GPIO Pins

- Total GPIOs: Up to 34 GPIO pins available
- Functionality: Digital I/O, PWM, ADC (Analog-to-Digital Converter), DAC (Digital-to-Analog Converter), and I2C/SPI/UART communication

## 4. Power Supply

- Operating Voltage: 3.3V
- Power Consumption: Varies with operation mode - can be as low as 10μA in deep sleep mode; typical active mode consumption is around hundreds of mA depending on the tasks performed.

## 5. Peripherals

- ADC: 12-bit resolution, capable of measuring voltages on multiple channels.
- DAC: 8-bit resolution output on two channels for generating analog signals.
- Touch Sensors: Capacitive touch functionality on specific GPIOs.
- Timers: Multiple hardware timers available for precise control.

## 6. Programming Support

- Languages: Supports C/C++ and MicroPython, making it accessible for both beginner and advanced users.
- Development Environment: Compatible with the Arduino IDE, PlatformIO, and the Espressif IDF, providing flexibility to programmers.

## 7. Dimensions

- Size: Compact design – approximately 60mm x 25mm, perfect for integration into small-scale projects.

## 8. Applications

- IoT Devices: Ideal for smart home applications, sensor monitoring, and wearable tech.
- Robotics: Capable of controlling motors, reading various sensors, and performing complex calculations.
- Data Logging: Great for collecting data from various sources and transmitting them wirelessly to servers or mobile devices.
- Smart Projects: Can be utilized in DIY projects, such as creating your own weather station, smart garden, or real-time monitoring systems.

## Additional Information

## Programming Resources

Pimoroni provides extensive documentation and tutorials on their website, allowing both novices and seasoned developers to get started quickly. Example projects are often shared within the community to inspire new ideas.

## Community Support

Users of the ESP002 can access a vibrant online community across forums, social media groups, and GitHub repositories where they can collaborate, ask questions, and find troubleshooting advice.

## Conclusion

The Pimoroni Ltd ESP002 is a powerful, all-in-one solution for developers looking to create innovative IoT applications. Its rich feature set, combined with robust wireless capabilities and extensive community support, makes it a go-to choice for hobbyists and professionals alike. Whether you%27re looking to prototype a new idea or integrate wireless technology into a product, the ESP002 stands out as a reliable option in the expanding world of connected devices.
ESP002 Compare Parts
  • ESP002 vs ESP-WROVER-KIT-VB
  • ESP002 vs ESP-LAUNCHER
  • ESP002 vs ESP-BAT8
  • ESP002 vs ESP-BAT32
  • ESP002 vs ESP8266-EVB-BAT-BOX
  • ESP002 vs ESP8266-EVB-BAT
  • ESP002 vs ESP8266-EVB
  • ESP002 vs ESP8266-DEVKITC-02U-F
  • ESP002 vs ESP8266-DEVKITC-02D-F
  • ESP002 vs ESP32-WROVER-KIT
  • ESP002 vs ESP32-VAQUITA-DSPG
  • ESP002 vs ESP32-SENSE KIT
  • ESP002 vs ESP32-S3-USB-OTG
  • ESP002 vs ESP32-S3-DEVKITC-1U-N8R8
  • ESP002 vs ESP32-S3-DEVKITC-1-N8R2
  • ESP002 vs ESP32-S3-DEVKITC-1-N8
  • ESP002 vs ESP32-S3-DEVKITC-1-N32R8V
  • ESP002 vs ESP32-S2-SAOLA-1RI
  • ESP002 vs ESP32-S2-SAOLA-1R
  • ESP002 vs ESP32-S2-SAOLA-1MI
  • ESP002 vs ESP32-S2-SAOLA-1M
  • ESP002 vs ESP32-S2-KALUGA-1
  • ESP002 vs ESP32-S2-HMI-DEVKIT-1
  • ESP002 vs ESP32-S2-DEVKITM-1U
  • ESP002 vs ESP32-S2-DEVKITM-1
  • ESP002 vs ESP32-S2-DEVKITC-1U
  • ESP002 vs ESP32-S2-DEVKITC-1RU
  • ESP002 vs ESP32-S2-DEVKITC-1R
  • ESP002 vs ESP32-S2-DEVKITC-1
  • ESP002 vs ESP32-POE-ISO-EA
  • ESP002 vs ESP32-POE-ISO
  • ESP002 vs ESP32-POE-EA
  • ESP002 vs ESP32-POE
  • ESP002 vs ESP32-PICO-V3-ZERO-DEVKIT
  • ESP002 vs ESP32-PICO-KIT-F
  • ESP002 vs ESP32-PICO-KIT
  • ESP002 vs ESP32-PICO-DEVKITM-2U
  • ESP002 vs ESP32-PICO-DEVKITM-2
  • ESP002 vs ESP32-MESHKIT-SENSE
  • ESP002 vs ESP32-MESHKIT
  • Customer Reviews
    4.95 out of 5.00 stars from 115 customer reviews from all over the world
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci