MORPH-IC-II
MORPH-IC-II
Active
Description:  MODULE USB TO FPGA
Manufacturer:  FTDI
Datasheet:   MORPH-IC-II Datasheet
History Price: $123.5
In Stock: 6800
MORPH-IC-II Specification
Specification
Part No
MORPH-IC-II
Category
Embedded Complex Logic (FPGA, CPLD) Evaluation Boards
Manufacturer
FTDI
Series
Cyclone? II
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
FPGA
For Use With/Related Products
EP2C5
Platform
Morph-IC-II Cyclone-II FPGA
Contents
Board(s)
MORPH-IC-II PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 124 customer reviews from all over the world
Javier
Spain
5 stars
2026-03-29 20:37
Just like the removed from a power supply plate.
João Paulo
Brazil
5 stars
2026-03-29 00:54
The product was tested and so far in test working perfectly.
Brazil
5 stars
2026-03-29 00:44
Work very well, I recommend.
Olivia Powell
United States
5 stars
2026-03-28 22:02
Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
Samuel Perry
United States
5 stars
2026-03-28 21:20
Thank you for everything
Sofía Valentina
Spain
5 stars
2026-03-28 21:13
good quality and performance. I recommend