UM232H-B
UM232H-B
Obsolete
Description:  BRD BREAKOUT USB HS FT232H
Manufacturer:  FTDI
Datasheet:   UM232H-B Datasheet
History Price: $21.22
In Stock: 21600
UM232H-B Specification
Specification
Part No
UM232H-B
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
FTDI
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Interface
Function
USB 2.0 to Parallel and Serial
Embedded
No
Utilized IC / Part
FT232H
Primary Attributes
High Speed (480Mbps) Transceiver
Supplied Contents
Board(s)
UM232H-B PDF Datasheet
UM232H-B Compare Parts
  • UM232H-B vs UM232R
  • UM232H-B vs UM232H-B-WE
  • UM232H-B vs UM232H-B-NC
  • UM232H-B vs UM232H
  • Customer Reviews
    4.95 out of 5.00 stars from 72 customer reviews from all over the world
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you