UM232H
UM232H
Active
Description:  MOD USB HS FT232H EVAL
Manufacturer:  FTDI
Datasheet:   UM232H Datasheet
History Price: $23.76
In Stock: 5200
UM232H Specification
Specification
Part No
UM232H
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
FTDI
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Interface
Function
USB 2.0 to Serial FIFO Bridge
Embedded
No
Utilized IC / Part
FT232H
Primary Attributes
High Speed (480Mbps) Transceiver
Supplied Contents
Board(s)
UM232H PDF Datasheet
UM232H Compare Parts
  • UM232H vs UM232R
  • UM232H vs UM232H-B-WE
  • UM232H vs UM232H-B-NC
  • UM232H vs UM232H-B
  • Customer Reviews
    4.95 out of 5.00 stars from 108 customer reviews from all over the world
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.