Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Evaluation and Demonstration Boards and Kits
/ FTDI UMFT234XD-WE
UMFT234XD-WE
Active
Evaluation and Demonstration Boards and Kits
Description:
BRD BRKOUT USB FT234XD WIRE END
Manufacturer:
FTDI
Datasheet:
UMFT234XD-WE Datasheet
History Price: $12.09
In Stock: 44800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
UMFT234XD-WE Specification
Specification
Part No
UMFT234XD-WE
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
FTDI
Series
USBmadeEZ-UART
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Interface
Function
USB 2.0 to UART
Embedded
Yes, ASIC
Utilized IC / Part
FT234XD
Primary Attributes
Full Speed (12Mbps), UART Signals via 8, 6" Flying Leads Connected to the PCB
Supplied Contents
Board(s)
UMFT234XD-WE PDF Datasheet
UMFT234XD-WE Datasheet
Click and Download: UMFT234XD-WE Datasheet
UMFT234XD-WE Related Parts
UMFT120DC
FTDI
BOARD EVAL FOR FT120
UMFT121DC
FTDI
BOARD EVAL FOR FT121
UMFT122DC
FTDI
BOARD EVAL FOR FT122
UMFT12XEV
FTDI
MAINBOARD FOR F12X
UMFT200XD-01
FTDI
BOARD BREAKOUT USB I2C FT200X
UMFT200XD-NC
FTDI
USB TO I2C DEVELOPMENT BREAKOUT
UMFT201XA-01
FTDI
MOD USB I2C DEV FT201X
UMFT201XA-02
FTDI
MOD USB I2C DEV FT201X
UMFT201XB-01
FTDI
BOARD BREAKOUT USB I2C FT201X
UMFT201XB-NC
FTDI
USB TO I2C DEVELOPMENT BREAKOUT
UMFT201XB-WE
FTDI
USB TO I2C DEVELOPMENT BREAKOUT
UMFT220XA-01
FTDI
MOD USB SPI/FT1248 DEV FT220X
UMFT234XD-WE Compare Parts
UMFT234XD-WE vs UMFT602A
UMFT234XD-WE vs UMFT601X-B
UMFT234XD-WE vs UMFT601X
UMFT234XD-WE vs UMFT601A-B
UMFT234XD-WE vs UMFT601A
UMFT234XD-WE vs UMFT600X-B
UMFT234XD-WE vs UMFT600X
UMFT234XD-WE vs UMFT600A-B
UMFT234XD-WE vs UMFT600A
UMFT234XD-WE vs UMFT4233HPEV
UMFT234XD-WE vs UMFT4222EV-D
UMFT234XD-WE vs UMFT4222EV-C
UMFT234XD-WE vs UMFT4222EV-B
UMFT234XD-WE vs UMFT4222EV
UMFT234XD-WE vs UMFT313EV
UMFT234XD-WE vs UMFT311EV
UMFT234XD-WE vs UMFT260EV1A
UMFT234XD-WE vs UMFT240XE-01
UMFT234XD-WE vs UMFT240XA-02
UMFT234XD-WE vs UMFT240XA-01
UMFT234XD-WE vs UMFT234XD-NC
UMFT234XD-WE vs UMFT234XD-01
UMFT234XD-WE vs UMFT233HPEV-SD
UMFT234XD-WE vs UMFT233HPEV
UMFT234XD-WE vs UMFT232HPEV-S
UMFT234XD-WE vs UMFT231XE-01
UMFT234XD-WE vs UMFT231XC-01
UMFT234XD-WE vs UMFT231XA-02
UMFT234XD-WE vs UMFT231XA-01
UMFT234XD-WE vs UMFT230XB-WE
UMFT234XD-WE vs UMFT230XB-NC
UMFT234XD-WE vs UMFT230XB-01
UMFT234XD-WE vs UMFT230XA-02
UMFT234XD-WE vs UMFT230XA-01
UMFT234XD-WE vs UMFT221XE-01
UMFT234XD-WE vs UMFT221XA-01
UMFT234XD-WE vs UMFT220XB-WE
UMFT234XD-WE vs UMFT220XB-NC
UMFT234XD-WE vs UMFT220XB-01
UMFT234XD-WE vs UMFT220XA-02
Customer Reviews
4.95 out of 5.00 stars from 104 customer reviews from all over the world
Paula Martínez
Spain
2026-03-26 01:49
Life-long transistors for replacement
Megan Jenkins
United States
2026-03-26 00:28
The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
Stijn van der Molen
Netherlands
2026-03-25 17:41
All recieved in good condition, thank you!
Nathan Coleman
United States
2026-03-25 12:54
Good products and fast shipping. I would highly recommend this store. Thank you.
Riccardo Longo
Italy
2026-03-24 15:29
tested one by one.
Gustavo Henrique Silva
Brazil
2026-03-24 11:43
Very, very well packed