☰
UMFTPD3A
UMFTPD3A
Active
Description:  UNIVERSAL PROGRAMMER MODULE
Manufacturer:  FTDI
Datasheet:   UMFTPD3A Datasheet
History Price: $73
In Stock: 23520
UMFTPD3A Specification
Specification
Part No
UMFTPD3A
Category
Programmers, Emulators, and Debuggers
Manufacturer
FTDI
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Programmer
For Use With/Related Products
FT260, FT4222H
Contents
Board(s)
UMFTPD3A PDF Datasheet
UMFTPD3A Compare Parts
  • UMFTPD3A vs UMFT4222PROG
  • UMFTPD3A vs UMFT4222PROG-IC-B
  • UMFTPD3A vs UMFT4222PROG-IC
  • Customer Reviews
    4.95 out of 5.00 stars from 135 customer reviews from all over the world
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!