V2DIP2-48
V2DIP2-48
Obsolete
Description:  MOD VINCULUM-II DEV 2 PORT 48DIP
Manufacturer:  FTDI
Datasheet:   V2DIP2-48 Datasheet
History Price: $32.18
In Stock: 32800
V2DIP2-48 Specification
Specification
Part No
V2DIP2-48
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
FTDI
Series
Vinculum-II
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Interface
Function
USB 2.0 Host/Controller
Embedded
Yes, ASIC
Utilized IC / Part
VNC2-48Q
Primary Attributes
Dual A-Type Connector, UART / Parallel FIFO / SPI Interfaces
Supplied Contents
Board(s)
V2DIP2-48 PDF Datasheet
V2DIP2-48 Compare Parts
  • V2DIP2-48 vs V2DIP2-32
  • V2DIP2-48 vs V2DIP1-64
  • V2DIP2-48 vs V2DIP1-48
  • V2DIP2-48 vs V2DIP1-32
  • Customer Reviews
    4.95 out of 5.00 stars from 84 customer reviews from all over the world
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new