☰
VDIP1
VDIP1
Not For New Designs
Description:  MOD VINCULUM DEV 1 PORT
Manufacturer:  FTDI
Datasheet:   VDIP1 Datasheet
History Price: $28.4
In Stock: 1200
VDIP1 Specification
Specification
Part No
VDIP1
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
FTDI
Series
Vinculum
Packaging
Bulk
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Interface
Function
USB 2.0 Host/Controller
Embedded
Yes, ASIC
Utilized IC / Part
VNC1L-1A
Primary Attributes
Single A-Type Connector, UART / Parallel FIFO / SPI Interfaces
Supplied Contents
Board(s)
VDIP1 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 131 customer reviews from all over the world
Amelie Bauer
Germany
5 stars
2026-09-21 00:15
Fast Shipping, good item, thank you.
Johanna Müller
Germany
5 stars
2026-09-20 21:23
Very good stuff, works fine. Satisfied
Thiago Ribeiro Júnior
Brazil
5 stars
2026-09-20 21:16
I am very satisfied with the product.
Rachel Wilson
United States
5 stars
2026-09-20 19:31
I love its
Timothy Brown
United States
5 stars
2026-09-20 19:24
OK, but for Arduino you need to upload bootloader.
Walter Romano
Italy
5 stars
2026-09-20 17:53
Perfect and arrived fast