☰
VF2F2
VF2F2
Not For New Designs
Description:  MOD VINCULUM USB DRV DUPLICATOR
Manufacturer:  FTDI
Datasheet:   VF2F2 Datasheet
History Price: $29.37
In Stock: 1240
VF2F2 Specification
Specification
Part No
VF2F2
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
FTDI
Series
Vinculum
Packaging
Bulk
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Interface
Function
USB 2.0 Mass Storage
Embedded
Yes, ASIC
Utilized IC / Part
VNC1L-1A
Primary Attributes
USB File Backup, Two Type-A Sockets to Move Files
Supplied Contents
Board(s), Accessories
VF2F2 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 115 customer reviews from all over the world
Clara Fernández
Spain
5 stars
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
5 stars
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
5 stars
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
5 stars
2026-09-20 09:08
Very good
Super fast delivery
I recommend
Finn Weber
Germany
5 stars
2026-09-20 08:01
The classic N chanel MOSFET.
David Meier
Germany
5 stars
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.