VNCLO-PSU-EU
VNCLO-PSU-EU
Obsolete
Description:  PS 9V 1A 2.1MM X 5.5MM X 11MM EU
Manufacturer:  FTDI
History Price: Obsolete
In Stock: 23600
VNCLO-PSU-EU Specification
Specification
Part No
VNCLO-PSU-EU
Category
Kits Accessories
Manufacturer
FTDI
Series
Vinco
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Accessory Type
Power Supply
For Use With/Related Products
VNCLO-MB1A
VNCLO-PSU-EU PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 92 customer reviews from all over the world
Yago Silva
Brazil
5 stars
2026-03-22 01:01
Original Texas Instruments Recommend the seller product great quality.
Louis Giraud
France
5 stars
2026-03-21 22:54
Impeccable good product. Good seller
Jagoda Wysocka
Poland
5 stars
2026-03-21 20:36
Goods in accordance with the order, very fast delivery. I recommend the seller.
Zachary Ross
United States
5 stars
2026-03-21 19:25
If the order arrives, it is also the right type.
Daan van der Pol
Netherlands
5 stars
2026-03-21 17:54
All recieved in good condition, thank you!
Alessandra Romano
Italy
5 stars
2026-03-21 10:18
STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!