DK-42352
DK-42352
Active
Description:  IIM-42352 DEVELOPMENT KIT
Manufacturer:  TDK InvenSense
Datasheet:   DK-42352 Datasheet
History Price: $124.99
In Stock: 7600
DK-42352 Specification
Specification
Part No
DK-42352
Category
Sensor Evaluation Boards
Manufacturer
TDK InvenSense
Series
SmartIndustrial?
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Sensor Type
Accelerometer, 3 Axis
Sensing Range
?g, ?g, ?g, ?6g
Interface
I2C, I3C, Serial, SPI
Sensitivity
16384LSB/g, 8192LSB/g, 4096LSB/g, 2048LSB/g
Voltage - Supply
1.71V ~ 3.6V
Embedded
No
Supplied Contents
Board(s)
Utilized IC / Part
IIM-42352
DK-42352 PDF Datasheet
DK-42352 Related Parts
DK-10100
DK-10100
TDK InvenSense
ICP-10100 DEVELOPMENT KIT BOARD
DK-10111
DK-10111
TDK InvenSense
DEVELOPMENT KIT FOR ICP-10111
DK-10125
DK-10125
TDK InvenSense
ICP-10125 DEVELOPMENT BOARD
DK-20380HT
DK-20380HT
TDK InvenSense
DEV KIT FOR IAM-20380HT
DK-20602
DK-20602
TDK InvenSense
DEVELOPMENT BOARD FOR ICM-20602
DK-20648
DK-20648
TDK InvenSense
DEVELOPMENT BOARD FOR ICM-20648
DK-20680A
DK-20680A
TDK InvenSense
EVAL BOARD FOR IAM-20680
DK-20680HP
DK-20680HP
TDK InvenSense
IAM-20680HP EVAL BOARD
DK-20680HT
DK-20680HT
TDK InvenSense
DEVELOPMENT BOARD FOR IAM-20680H
DK-20789
DK-20789
TDK InvenSense
DEVELOPMENT BOARD FOR ICM-20789
DK-20948
DK-20948
TDK InvenSense
DEVELOPMENT BOARD FOR ICM-20948
DK-42605
DK-42605
TDK InvenSense
DEVELOPMENT KIT FOR ICM-42605
DK-42352 Compare Parts
  • DK-42352 vs DK-CH101
  • DK-42352 vs DK-42688-P
  • DK-42352 vs DK-42670-P
  • DK-42352 vs DK-42652
  • DK-42352 vs DK-42605
  • DK-42352 vs DK-20948
  • DK-42352 vs DK-20789
  • DK-42352 vs DK-20680HT
  • DK-42352 vs DK-20680HP
  • DK-42352 vs DK-20680A
  • DK-42352 vs DK-20648
  • DK-42352 vs DK-20602
  • DK-42352 vs DK-20380HT
  • DK-42352 vs DK-10125
  • DK-42352 vs DK-10111
  • DK-42352 vs DK-10100
  • DK-42352 vs DK-X0201
  • DK-42352 vs DK-UNIVERSAL-I
  • DK-42352 vs DK-46234
  • DK-42352 vs DK-46230
  • DK-42352 vs DK-42351
  • DK-42352 vs DK-40609-D
  • DK-42352 vs DK-20689
  • DK-42352 vs DK-20100
  • DK-42352 vs DK-10110
  • DK-42352 vs DK-10101
  • DK-42352 vs DK TSL25722 EVM
  • DK-42352 vs DK-57VTS-LPC3250
  • DK-42352 vs DK-57VTS-LPC2478
  • DK-42352 vs DK-57VTS-LPC1788
  • DK-42352 vs DK-57TS-LPC3250
  • DK-42352 vs DK-57TS-LPC2478
  • DK-42352 vs DK-43WQT-RX63N
  • DK-42352 vs DK-35TS-LPC2478
  • Customer Reviews
    4.95 out of 5.00 stars from 132 customer reviews from all over the world
    Hans-Jürgen Müller
    Germany
    5 stars
    2026-03-26 14:17
    All prima handled, fast shipping, like again, thanks!
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.
    David Scott
    Canada
    5 stars
    2026-03-26 12:00
    I appreciate, great products and good shipping, thank you.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement