Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Sensor Evaluation Boards
/ TDK InvenSense DK-20648
DK-20648
Last Time Buy
Sensor Evaluation Boards
Description:
DEVELOPMENT BOARD FOR ICM-20648
Manufacturer:
TDK InvenSense
Datasheet:
DK-20648 Datasheet
History Price: $99
In Stock: 43600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DK-20648 Specification
Specification
Part No
DK-20648
Category
Sensor Evaluation Boards
Manufacturer
TDK InvenSense
Series
-
Packaging
Bulk
Status
Last Time Buy
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Sensor Type
Accelerometer, Gyroscope, 3 Axis
Sensing Range
?g, 4g, 8g, 16g, ?50?sec, ?00?sec, ?000?sec, ?000?sec
Interface
I2C, Serial, SPI
Sensitivity
-
Voltage - Supply
5V, USB
Embedded
Yes, MCU, 32-Bit
Supplied Contents
Board(s)
Utilized IC / Part
ICM-20648
DK-20648 PDF Datasheet
DK-20648 Datasheet
Click and Download: DK-20648 Datasheet
DK-20648 Related Parts
DK-10100
TDK InvenSense
ICP-10100 DEVELOPMENT KIT BOARD
DK-10111
TDK InvenSense
DEVELOPMENT KIT FOR ICP-10111
DK-10125
TDK InvenSense
ICP-10125 DEVELOPMENT BOARD
DK-20380HT
TDK InvenSense
DEV KIT FOR IAM-20380HT
DK-20602
TDK InvenSense
DEVELOPMENT BOARD FOR ICM-20602
DK-20680A
TDK InvenSense
EVAL BOARD FOR IAM-20680
DK-20680HP
TDK InvenSense
IAM-20680HP EVAL BOARD
DK-20680HT
TDK InvenSense
DEVELOPMENT BOARD FOR IAM-20680H
DK-20789
TDK InvenSense
DEVELOPMENT BOARD FOR ICM-20789
DK-20948
TDK InvenSense
DEVELOPMENT BOARD FOR ICM-20948
DK-42605
TDK InvenSense
DEVELOPMENT KIT FOR ICM-42605
DK-42652
TDK InvenSense
IIM-42652 DEVELOPMENT KIT
DK-20648 Compare Parts
DK-20648 vs DK-CH101
DK-20648 vs DK-42688-P
DK-20648 vs DK-42670-P
DK-20648 vs DK-42652
DK-20648 vs DK-42605
DK-20648 vs DK-20948
DK-20648 vs DK-20789
DK-20648 vs DK-20680HT
DK-20648 vs DK-20680HP
DK-20648 vs DK-20680A
DK-20648 vs DK-20602
DK-20648 vs DK-20380HT
DK-20648 vs DK-10125
DK-20648 vs DK-10111
DK-20648 vs DK-10100
DK-20648 vs DK-X0201
DK-20648 vs DK-UNIVERSAL-I
DK-20648 vs DK-46234
DK-20648 vs DK-46230
DK-20648 vs DK-42352
DK-20648 vs DK-42351
DK-20648 vs DK-40609-D
DK-20648 vs DK-20689
DK-20648 vs DK-20100
DK-20648 vs DK-10110
DK-20648 vs DK-10101
DK-20648 vs DK TSL25722 EVM
DK-20648 vs DK-57VTS-LPC3250
DK-20648 vs DK-57VTS-LPC2478
DK-20648 vs DK-57VTS-LPC1788
DK-20648 vs DK-57TS-LPC3250
DK-20648 vs DK-57TS-LPC2478
DK-20648 vs DK-43WQT-RX63N
DK-20648 vs DK-35TS-LPC2478
Customer Reviews
4.95 out of 5.00 stars from 92 customer reviews from all over the world
Hans-Jürgen Müller
Germany
2026-03-26 14:17
All prima handled, fast shipping, like again, thanks!
Zé Maria
Brazil
2026-03-26 12:10
Excellent Product, delivery super fast. Recommend to everyone.
David Scott
Canada
2026-03-26 12:00
I appreciate, great products and good shipping, thank you.
Aino Kallio
Finland
2026-03-26 10:13
Tested and it worked. Everything came.
Daniel Oliveira
Brazil
2026-03-26 08:32
Great product as ad
Paula Martínez
Spain
2026-03-26 01:49
Life-long transistors for replacement