☰
IRD-LPC2468-DEV
IRD-LPC2468-DEV
Obsolete
Description:  LPC2468 EVAL BRD
Manufacturer:  Future Designs
History Price: Obsolete
In Stock: 28900
IRD-LPC2468-DEV Specification
Specification
Part No
IRD-LPC2468-DEV
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
Future Designs
Series
LPC2400
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MCU 32-Bit
Core Processor
ARM7
Platform
-
Utilized IC / Part
LPC2468
Mounting Type
Fixed
Contents
Board(s), Cable(s), LCD, Power Supply, Accessories
IRD-LPC2468-DEV PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 106 customer reviews from all over the world
Heloísa Costa Nascimento
Brazil
5 stars
2026-09-26 04:10
Excellent, product as described, solved my problem, recommend, arrived very fast.
Gabriela Mendes Neto
Brazil
5 stars
2026-09-25 12:37
Excellent Product!!! Working perfectly!!! Recommend to everyone.
Lúcia Regina
Brazil
5 stars
2026-09-25 12:36
Receive I haven't tested yet.
Xuxa
Brazil
5 stars
2026-09-25 08:32
Very good component, tested and approved!
Fábio Gomes Ferreira
Brazil
5 stars
2026-09-25 06:52
Everything right according to the description
Martín Antonio
Spain
5 stars
2026-09-24 16:15
Everything is great!