☰
UEZGUI-EXP-DK
UEZGUI-EXP-DK
Active
Description:  UEZ GUI EXP BRD MULTI INTERFACES
Manufacturer:  Future Designs
History Price: $165
In Stock: 42940
UEZGUI-EXP-DK Specification
Specification
Part No
UEZGUI-EXP-DK
Category
Kits Accessories
Manufacturer
Future Designs
Series
uEZ? GUI
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Accessory Type
Interface Board
For Use With/Related Products
uEZGUI
UEZGUI-EXP-DK PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 123 customer reviews from all over the world
Victoria Moreau
Canada
5 stars
2026-09-24 13:42
Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
Emily King
United States
5 stars
2026-09-23 20:54
The inscription is very clear, but gave to identify the component.
Kiko Santos
Brazil
5 stars
2026-09-23 15:23
It worked properly. okay
Natalie Hill
United States
5 stars
2026-09-23 15:10
All OK. Operate. Recommend
Ulysses Rocha Silva
Brazil
5 stars
2026-09-23 07:58
Very fast arrived and quality perks
Nicolás Esteban Herrera
Spain
5 stars
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much