☰
SOJOWS_AAA
SOJOWS_AAA
Active
Description:  MAGMA SPLASH
Manufacturer:  GroundStudio
Datasheet:   SOJOWS_AAA Datasheet
History Price: $17.87
In Stock: 16660
SOJOWS_AAA Specification
Specification
Part No
SOJOWS_AAA
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
GroundStudio
Series
-
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
-
Core Processor
-
Platform
-
Utilized IC / Part
-
Mounting Type
-
Contents
-
Customer Reviews
4.95 out of 5.00 stars from 114 customer reviews from all over the world
Angela Davis
United States
5 stars
2026-09-18 15:47
Very fast delivery times!
Andrés López
Spain
5 stars
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
5 stars
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
5 stars
2026-09-18 09:42
Delivered on time Congratulations!!!!!
Lars de Ruiter
Netherlands
5 stars
2026-09-18 07:56
Received in good order. Thank you.
Fábio Henrique
Brazil
5 stars
2026-09-18 07:56
Excellent Product, delivered super fast and quality, great seller!