☰
XLRTNB_AAA
XLRTNB_AAA
Active
Description:  PRESSURE AND HUMIDITY SENSOR BME
Manufacturer:  GroundStudio
Datasheet:   XLRTNB_AAA Datasheet
History Price: $16.39
In Stock: 9160
XLRTNB_AAA Specification
Specification
Part No
XLRTNB_AAA
Category
Sensor Evaluation Boards
Manufacturer
GroundStudio
Series
-
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Sensor Type
-
Sensing Range
-
Interface
-
Sensitivity
-
Voltage - Supply
-
Embedded
-
Supplied Contents
-
Utilized IC / Part
-
Customer Reviews
4.95 out of 5.00 stars from 139 customer reviews from all over the world
Fábio Henrique
Brazil
5 stars
2026-09-18 07:56
Excellent Product, delivered super fast and quality, great seller!
Camila Martins Sr.
Brazil
5 stars
2026-09-18 07:32
All very fast. Excellent goods
Lea Weber
Germany
5 stars
2026-09-18 06:16
100% Quality. verry good product.
Mia Bauer
Germany
5 stars
2026-09-18 06:16
Works as descriped. Fast Delivery and very good packaging
Thanks
斉藤 真理
Japan
5 stars
2026-09-18 05:36
Good quality!! Pleased with the fast delivery!!
Alice Fernanda Silva
Brazil
5 stars
2026-09-18 03:57
Excellent Product recommend