68010029-001
68010029-001
Active
Description:  HGUIDE N580 EVALUATION KIT WITH
Manufacturer:  Honeywell Aerospace
History Price: $1152
In Stock: 38800
68010029-001 Specification
Specification
Part No
68010029-001
Category
Sensor Evaluation Boards
Manufacturer
Honeywell Aerospace
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Sensor Type
Accelerometer, Gyroscope, 3 Axis
Sensing Range
-
Interface
-
Sensitivity
-
Voltage - Supply
9V ~ 36V
Embedded
-
Supplied Contents
Board(s)
Utilized IC / Part
HGuide n580
68010029-001 Related Parts
68009732-001
68009732-001
Honeywell Aerospace
HG4930 EVALUATION KIT
68009732-002
68009732-002
Honeywell Aerospace
HG1120 EVALUATION KIT
68010305-001
68010305-001
Honeywell Aerospace
HG1120 ADAPTOR BOARD
68010308-001
68010308-001
Honeywell Aerospace
HG4930 ADAPTOR BOARD
68010029-002
68010029-002
Honeywell Aerospace
HGUIDE N580 EVALUATION KIT WITH
68010029-003
68010029-003
Honeywell Aerospace
HGUIDE N580 EVALUATION KIT WITH
68010029-001 Compare Parts
  • 68010029-001 vs 68010305-001
  • 68010029-001 vs 68009732-002
  • 68010029-001 vs 68009732-001
  • 68010029-001 vs 68010029-003
  • 68010029-001 vs 68010029-002
  • Customer Reviews
    4.95 out of 5.00 stars from 144 customer reviews from all over the world
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.