Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Sensor Evaluation Boards
/ Honeywell Aerospace HMC6343-EVAL
HMC6343-EVAL
Active
Sensor Evaluation Boards
Description:
EVAL BOARD FOR HMC6343
Manufacturer:
Honeywell Aerospace
Datasheet:
HMC6343-EVAL Datasheet
History Price: Active
In Stock: 7600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
HMC6343-EVAL Specification
Specification
Part No
HMC6343-EVAL
Category
Sensor Evaluation Boards
Manufacturer
Honeywell Aerospace
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Sensor Type
Magnetic, Digital Compass
Sensing Range
?g
Interface
I2C
Sensitivity
-
Voltage - Supply
2.7V ~ 3.6V
Embedded
Yes, Other
Supplied Contents
Board(s)
Utilized IC / Part
HMC6343
HMC6343-EVAL PDF Datasheet
HMC6343-EVAL Datasheet
Click and Download: HMC6343-EVAL Datasheet
HMC6343-EVAL Related Parts
HMC1023-PCB
Honeywell Aerospace
BOARD EVALUATION W/HMC1023 SENS
HMC1042L/HMC1041Z-DEMO
Honeywell Aerospace
DEMO BOARD FOR HMC1042L/HMC1041Z
HMC1043-DEMO
Honeywell Aerospace
DEMONSTRATION BOARD FOR HMC1043
HMC5843-DEMO
Honeywell Aerospace
BOARD DEMO FOR HMC5843
HMC5843-EVAL
Honeywell Aerospace
BOARD EVALUATION FOR HMC5843
HMC5883L-DEMO
Honeywell Aerospace
IC COMPASS 3 AXIS I2C DEMO KIT
HMC5883L-EVAL
Honeywell Aerospace
IC COMPASS 3 AXIS I2C EVAL BOARD
HMC5983-DEMO
Honeywell Aerospace
BOARD DEMO 3AXIS COMPASS HMC5983
HMC5983-EVAL
Honeywell Aerospace
BOARD EVAL 3AXIS COMPASS HMC5983
HMC6343-DEMO
Honeywell Aerospace
DEMONSTRATION BOARD FOR HMC6343
HMC6352-EVAL
Honeywell Aerospace
EVALUATION BOARD FOR HMC6352
HMC1041Z-EVAL
Honeywell Aerospace
EVALUATION BOARD FOR HMC1041Z
HMC6343-EVAL Compare Parts
HMC6343-EVAL vs HMC6343-DEMO
HMC6343-EVAL vs HMC5983-EVAL
HMC6343-EVAL vs HMC5983-DEMO
HMC6343-EVAL vs HMC5883L-EVAL
HMC6343-EVAL vs HMC5883L-DEMO
HMC6343-EVAL vs HMC5843-EVAL
HMC6343-EVAL vs HMC5843-DEMO
HMC6343-EVAL vs HMC1043-DEMO
HMC6343-EVAL vs HMC1042L/HMC1041Z-DEMO
HMC6343-EVAL vs HMC1023-PCB
HMC6343-EVAL vs HMC6352-DEMO
HMC6343-EVAL vs HMC6042/HMC1041Z-DEMO
HMC6343-EVAL vs HMC1041Z-EVAL
Customer Reviews
4.95 out of 5.00 stars from 132 customer reviews from all over the world
Vanessa Torres
Spain
2026-03-12 09:28
Well packed, it performs its function.
Grace Fournier
Canada
2026-03-12 09:11
Products look good, well packaged.
Yasmin
Brazil
2026-03-12 07:30
Received all Serto description need recommend seller Thank you
Diego Castro
Spain
2026-03-12 06:24
All perfect, excellent, thank you.
Daniel Harris
Canada
2026-03-12 05:40
good seller, parts arrived fast
Xuxa Almeida
Brazil
2026-03-12 05:22
Already put in place and was tested