HRF-SW1031-E
HRF-SW1031-E
Obsolete
Description:  BOARD EVALUATION FOR HRF-SW1031
Manufacturer:  Honeywell Aerospace
History Price: Obsolete
In Stock: 25200
HRF-SW1031-E Specification
Specification
Part No
HRF-SW1031-E
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Honeywell Aerospace
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Switch, SP6T
For Use With/Related Products
0Hz ~ 2.5GHz
Supplied Contents
HRF-SW1031
Type
Board(s)
HRF-SW1031-E PDF Datasheet
HRF-SW1031-E Related Parts
HRF-AT4521-E
HRF-AT4521-E
Honeywell Aerospace
BOARD EVALUATION FOR HRF-AT4521
HRF-AT4610-E
HRF-AT4610-E
Honeywell Aerospace
BOARD EVALUATION FOR HRF-AT4610
HRF-AT4611-E
HRF-AT4611-E
Honeywell Aerospace
BOARD EVALUATION FOR HRF-AT4611
HRF-SW1030-E
HRF-SW1030-E
Honeywell Aerospace
BOARD EVALUATION FOR HRF-SW1030
HRF-AT4510-E
HRF-AT4510-E
Honeywell Aerospace
BOARD EVALUATION FOR HRF-AT4510
HRF-AT4511-E
HRF-AT4511-E
Honeywell Aerospace
BOARD EVALUATION FOR HRF-AT4511
HRF-AT4520-E
HRF-AT4520-E
Honeywell Aerospace
BOARD EVALUATION FOR HRF-AT4520
HRF-SW1000-E
HRF-SW1000-E
Honeywell Aerospace
BOARD EVALUATION FOR HRF-SW1000
HRF-SW1001-E
HRF-SW1001-E
Honeywell Aerospace
BOARD EVALUATION FOR HRF-SW1001
HRF-SW1020-E
HRF-SW1020-E
Honeywell Aerospace
BOARD EVALUATION FOR HRF-SW1020
HRF-SW1021-E
HRF-SW1021-E
Honeywell Aerospace
BOARD EVALUATION FOR HRF-SW1021
HRF-SW1031-E Compare Parts
  • HRF-SW1031-E vs HRF-AT4611-E
  • HRF-SW1031-E vs HRF-AT4610-E
  • HRF-SW1031-E vs HRF-AT4521-E
  • HRF-SW1031-E vs HRF-SW1021-E
  • HRF-SW1031-E vs HRF-SW1020-E
  • HRF-SW1031-E vs HRF-SW1001-E
  • HRF-SW1031-E vs HRF-SW1000-E
  • HRF-SW1031-E vs HRF-AT4520-E
  • HRF-SW1031-E vs HRF-AT4511-E
  • HRF-SW1031-E vs HRF-AT4510-E
  • Customer Reviews
    4.95 out of 5.00 stars from 108 customer reviews from all over the world
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.
    David Scott
    Canada
    5 stars
    2026-03-26 12:00
    I appreciate, great products and good shipping, thank you.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!