MPRLS0025PA00001AB
MPRLS0025PA00001AB
Active
Description:  MICROPRESSURE EVAL BOARD 25 PSI
Manufacturer:  Honeywell SPS
History Price: $44.19
In Stock: 20400
MPRLS0025PA00001AB Specification
Specification
Part No
MPRLS0025PA00001AB
Category
Sensor Evaluation Boards
Manufacturer
Honeywell SPS
Series
MPR
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Sensor Type
Pressure
Sensing Range
0 ~ 25 PSI
Interface
I2C, Serial
Sensitivity
-
Voltage - Supply
1.8V ~ 3.6V
Embedded
-
Supplied Contents
Board(s)
Utilized IC / Part
MPRLS0025PA00001A
MPRLS0025PA00001AB PDF Datasheet
MPRLS0025PA00001AB Compare Parts
  • MPRLS0025PA00001AB vs MPRLS0300YG00001BB
  • MPRLS0025PA00001AB vs MPRLS0015PA0000SAB
  • MPRLS0025PA00001AB vs MPRLS0001PG0000SAB
  • Customer Reviews
    4.95 out of 5.00 stars from 60 customer reviews from all over the world
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller