MPRLS0300YG00001BB
MPRLS0300YG00001BB
Active
Description:  MICROPRESSURE EVAL BRD 300 MMHG
Manufacturer:  Honeywell SPS
History Price: $44.19
In Stock: 36800
MPRLS0300YG00001BB Specification
Specification
Part No
MPRLS0300YG00001BB
Category
Sensor Evaluation Boards
Manufacturer
Honeywell SPS
Series
MPR
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Sensor Type
Pressure
Sensing Range
0 ~ 300mmHg
Interface
I2C, Serial
Sensitivity
-
Voltage - Supply
1.8V ~ 3.6V
Embedded
-
Supplied Contents
Board(s)
Utilized IC / Part
MPRLS0300YG00001B
MPRLS0300YG00001BB PDF Datasheet
MPRLS0300YG00001BB Compare Parts
  • MPRLS0300YG00001BB vs MPRLS0025PA00001AB
  • MPRLS0300YG00001BB vs MPRLS0015PA0000SAB
  • MPRLS0300YG00001BB vs MPRLS0001PG0000SAB
  • Customer Reviews
    4.95 out of 5.00 stars from 124 customer reviews from all over the world
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller