☰
EB_NN01-004
EB_NN01-004
Active
Description:  EB_COMPACT DUAL BAND - 004
Manufacturer:  Ignion
Datasheet:   EB_NN01-004 Datasheet
History Price: $50.5
In Stock: 22240
EB_NN01-004 Specification
Specification
Part No
EB_NN01-004
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Ignion
Series
Dual-band Reach Xtend?
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Antenna
For Use With/Related Products
2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.875GHz
Supplied Contents
FR05-S1-NO-1-004
Type
Board(s)
EB_NN01-004 PDF Datasheet
EB_NN01-004 Related Parts
EB_FR01-S4-224-1561-1606
EB_FR01-S4-224-1561-1606
Ignion
EB_RUN MXTEND 1P 1561-1606 MHZ
EB_FR01-S4-224-1B-2RJ-1P
EB_FR01-S4-224-1B-2RJ-1P
Ignion
EB_RUN MXTEND 1P JUNIOR
EB_FR01-S4-224-2,4-5
EB_FR01-S4-224-2,4-5
Ignion
EB_RUN MXTEND 1P 2,4-5 GHZ
EB_FR01-S4-224-2400
EB_FR01-S4-224-2400
Ignion
EB_RUN MXTEND 1P 2,4 GHZ
EB_FR01-S4-224-868
EB_FR01-S4-224-868
Ignion
EB_RUN MXTEND 1P 868 MHZ
EB_FR01-S4-224-868-915
EB_FR01-S4-224-868-915
Ignion
EB_RUN MXTEND 1P 868-915 MHZ
EB_FR01-S4-224-915
EB_FR01-S4-224-915
Ignion
EB_RUN MXTEND 1P 915 MHZ
EB_FR01-S4-224-CR80-1561-1606
EB_FR01-S4-224-CR80-1561-1606
Ignion
EB_RUN MXTEND 1P CR80 1561-1606M
EB_FR01-S4-224-CR80-2,4-5
EB_FR01-S4-224-CR80-2,4-5
Ignion
EB_RUN MXTEND 1P CR80 2,4-5 GHZ
EB_FR01-S4-224-CR80-2400
EB_FR01-S4-224-CR80-2400
Ignion
EB_RUN MXTEND 1P CR80 2,4 GHZ
EB_FR01-S4-224-CR80-868
EB_FR01-S4-224-CR80-868
Ignion
EB_RUN MXTEND 1P CR80 868 MHZ
EB_FR01-S4-224-CR80-868-915
EB_FR01-S4-224-CR80-868-915
Ignion
EB_RUN MXTEND 1P CR80 868-915MHZ
EB_NN01-004 Compare Parts
  • EB_NN01-004 vs EB_NN03-320-M-GNSS
  • EB_NN01-004 vs EB_NN03-320-M-BT
  • EB_NN01-004 vs EB_NN03-320-C-WF
  • EB_NN01-004 vs EB_NN03-310-M+5G
  • EB_NN01-004 vs EB_NN03-310-M
  • EB_NN01-004 vs EB_NN02-250-UFL3R
  • EB_NN01-004 vs EB_NN02-250-CPW3R
  • EB_NN01-004 vs EB_NN02-232-1B-2R-1P
  • EB_NN01-004 vs EB_NN02-224-ISM-BT
  • EB_NN01-004 vs EB_NN02-224-1B-2R-1P
  • EB_NN01-004 vs EB_NN02-220-1B-2R-1P
  • EB_NN01-004 vs EB_NN02-201-CR80-WF6
  • EB_NN01-004 vs EB_NN02-201-5G
  • EB_NN01-004 vs EB_NN02-201-2G/3G-USA
  • EB_NN01-004 vs EB_NN02-201-2G/3G-EUROPE
  • EB_NN01-004 vs EB_NN02-101-C-BT
  • EB_NN01-004 vs EB_NN01-105B
  • EB_NN01-004 vs EB_NN01-105A
  • EB_NN01-004 vs EB_NN01-104
  • EB_NN01-004 vs EB_FR05-S1-P-0-107
  • EB_NN01-004 vs EB_FR05-S1-NO-1-003
  • EB_NN01-004 vs EB_FR05-S1-N-0-110
  • EB_NN01-004 vs EB_FR05-S1-N-0-102
  • EB_NN01-004 vs EB_FR05-S1-N-0-001
  • EB_NN01-004 vs EB_FR05-S1-E-0-103
  • EB_NN01-004 vs EB_FR01-S4-250-UFL2R
  • EB_NN01-004 vs EB_FR01-S4-250-UFL1R-850
  • EB_NN01-004 vs EB_FR01-S4-250-UFL1R-1700
  • EB_NN01-004 vs EB_FR01-S4-250-CPW2R
  • EB_NN01-004 vs EB_FR01-S4-250-CPW1R-850
  • EB_NN01-004 vs EB_FR01-S4-250-CPW1R-700
  • EB_NN01-004 vs EB_FR01-S4-250-CPW1R-1700
  • EB_NN01-004 vs EB_FR01-S4-250-1B-2R-1P
  • EB_NN01-004 vs EB_FR01-S4-232-UFL3R
  • EB_NN01-004 vs EB_FR01-S4-232-UFL2R-1P
  • EB_NN01-004 vs EB_FR01-S4-224-UFL3R-2P
  • EB_NN01-004 vs EB_FR01-S4-224-CR80-868-915
  • EB_NN01-004 vs EB_FR01-S4-224-CR80-868
  • EB_NN01-004 vs EB_FR01-S4-224-CR80-2400
  • EB_NN01-004 vs EB_FR01-S4-224-CR80-2,4-5
  • Customer Reviews
    4.95 out of 5.00 stars from 119 customer reviews from all over the world
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.