Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Evaluation and Demonstration Boards and Kits
/ Imperix PEB4050
PEB4050
Active
Evaluation and Demonstration Boards and Kits
Description:
IGBT HALF-BRIDGE MODULE 400V 50A
Manufacturer:
Imperix
Datasheet:
PEB4050 Datasheet
History Price: $1349
In Stock: 24720
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
PEB4050 Specification
Specification
Part No
PEB4050
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Imperix
Series
PEB
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Power Management
Function
IGBT Power Module (Half-Bridge)
Embedded
-
Utilized IC / Part
-
Primary Attributes
50A, 400V, Embedded Measurements, Onboard Protections
Supplied Contents
Board(s)
PEB4050 PDF Datasheet
PEB4050 Datasheet
Click and Download: PEB4050 Datasheet
Customer Reviews
4.95 out of 5.00 stars from 175 customer reviews from all over the world
Fernando Javier
Spain
2026-09-20 02:52
All well I recommend seller
Léo Dufour
France
2026-09-20 02:17
Received on time
Simón
Spain
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****
Lorenzo Caputo
Italy
2026-09-19 09:31
They look a little light in weight, I hope they hold the current of the original datasheet
Émilienne Giraud
France
2026-09-19 04:35
Great thank you
Maxence Dupuy
France
2026-09-19 04:30
Great thank you