Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Evaluation and Demonstration Boards and Kits
/ Imperix PEB8038
PEB8038
Active
Evaluation and Demonstration Boards and Kits
Description:
SIC HALF-BRIDGE MODULE 800V 38A
Manufacturer:
Imperix
Datasheet:
PEB8038 Datasheet
History Price: $1462
In Stock: 10960
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
PEB8038 Specification
Specification
Part No
PEB8038
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Imperix
Series
PEB
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Power Management
Function
MOSFET Power Module (Half-Bridge)
Embedded
-
Utilized IC / Part
-
Primary Attributes
38A, 800V, Embedded Measurements, Onboard Protections
Supplied Contents
Board(s)
PEB8038 PDF Datasheet
PEB8038 Datasheet
Click and Download: PEB8038 Datasheet
Customer Reviews
4.95 out of 5.00 stars from 103 customer reviews from all over the world
Simón
Spain
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****
Lorenzo Caputo
Italy
2026-09-19 09:31
They look a little light in weight, I hope they hold the current of the original datasheet
Émilienne Giraud
France
2026-09-19 04:35
Great thank you
Maxence Dupuy
France
2026-09-19 04:30
Great thank you
Justine Lefranc
France
2026-09-19 04:27
Great thank you
Paul Marchand
France
2026-09-19 04:19
Great thank you