☰
PEH2015
PEH2015
Active
Description:  H-BRIDGE POWER MODULE 200V 15A
Manufacturer:  Imperix
Datasheet:   PEH2015 Datasheet
History Price: $1088
In Stock: 4080
PEH2015 Specification
Specification
Part No
PEH2015
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Imperix
Series
PEH
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Power Management
Function
IGBT Power Module (Full-Bridge)
Embedded
-
Utilized IC / Part
-
Primary Attributes
15A, 200V, Embedded Measurements, Onboard Protections
Supplied Contents
Board(s)
PEH2015 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 167 customer reviews from all over the world
Lorenzo Caputo
Italy
5 stars
2026-09-19 09:31
They look a little light in weight, I hope they hold the current of the original datasheet
Émilienne Giraud
France
5 stars
2026-09-19 04:35
Great thank you
Maxence Dupuy
France
5 stars
2026-09-19 04:30
Great thank you
Justine Lefranc
France
5 stars
2026-09-19 04:27
Great thank you
Paul Marchand
France
5 stars
2026-09-19 04:19
Great thank you
Salomé Lefèvre
France
5 stars
2026-09-19 04:17
Great thank you