Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Evaluation and Demonstration Boards and Kits
/ Imperix PEN8018
PEN8018
Active
Evaluation and Demonstration Boards and Kits
Description:
NPC-TYPE POWER MODULE 800V 18A
Manufacturer:
Imperix
Datasheet:
PEN8018 Datasheet
History Price: $1372
In Stock: 40320
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
PEN8018 Specification
Specification
Part No
PEN8018
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Imperix
Series
PEN
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Power Management
Function
Three-Level NPC Power Module
Embedded
-
Utilized IC / Part
-
Primary Attributes
18A, 800V, Embedded Measurements, Onboard Protections
Supplied Contents
Board(s)
PEN8018 PDF Datasheet
PEN8018 Datasheet
Click and Download: PEN8018 Datasheet
Customer Reviews
4.95 out of 5.00 stars from 95 customer reviews from all over the world
Maxence Dupuy
France
2026-09-19 04:30
Great thank you
Justine Lefranc
France
2026-09-19 04:27
Great thank you
Paul Marchand
France
2026-09-19 04:19
Great thank you
Salomé Lefèvre
France
2026-09-19 04:17
Great thank you
Martin Roy
France
2026-09-19 03:51
Great thank you
Eglė Vaitkevičienė
Lithuania
2026-09-19 00:27
IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!