☰
CY4521
CY4521
Active
Description:  DEVELOPMENT KIT
Manufacturer:  Infineon Technologies
Datasheet:   CY4521 Datasheet
History Price: $82.91
In Stock: 19320
CY4521 Specification
Specification
Part No
CY4521
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Infineon Technologies
Series
EZ-PD?
Packaging
Bulk,Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Interface
Function
USB Type-C?
Embedded
-
Utilized IC / Part
CCG2
Primary Attributes
-
Supplied Contents
Board(s), Cable(s), Power Supply
CY4521 PDF Datasheet
CY4521 Related Parts
CY4501
CY4501
Infineon Technologies
KIT DEV FOR INTERFACE CNTRLR
CY4502
CY4502
Infineon Technologies
KIT DEV FOR INTERFACE CNTRLR
CY4531
CY4531
Infineon Technologies
KIT DEV TYPE C CNTRLR
CY4532
CY4532
Infineon Technologies
KIT DEV TYPE C CNTRLR
CY4533
CY4533
Infineon Technologies
EVAL CYPD3177 TYPE-C CONTROLLER
CY4534
CY4534
Infineon Technologies
EVAL KIT FOR CYPD3176
CY4535
CY4535
Infineon Technologies
EVAL KIT FOR CYPD3178-24LQXQ
CY4541
CY4541
Infineon Technologies
KIT DEV TYPE C CNTRLR
CY4607
CY4607
Infineon Technologies
KIT USB 4-PORT HUB REF DESIGN
CY4607M
CY4607M
Infineon Technologies
KIT USB 4-PORT HUB REF DESIGN
CY4608
CY4608
Infineon Technologies
KIT USB 4-PORT HUB REF DESIGN
CY4608M
CY4608M
Infineon Technologies
KIT USB 4-PORT HUB REF DESIGN
CY4521 Compare Parts
  • CY4521 vs CY4609
  • CY4521 vs CY4608M
  • CY4521 vs CY4608
  • CY4521 vs CY4607M
  • CY4521 vs CY4607
  • CY4521 vs CY4541
  • CY4521 vs CY4535
  • CY4521 vs CY4534
  • CY4521 vs CY4533
  • CY4521 vs CY4532
  • CY4521 vs CY4531
  • CY4521 vs CY4502
  • CY4521 vs CY4501
  • CY4521 vs CY4640
  • CY4521 vs CY4618
  • CY4521 vs CY4615B
  • CY4521 vs CY4612
  • CY4521 vs CY4611B
  • CY4521 vs CY4611
  • CY4521 vs CY4606
  • CY4521 vs CY4605
  • CY4521 vs CY4603
  • CY4521 vs CY4602
  • CY4521 vs CY4601
  • Customer Reviews
    4.95 out of 5.00 stars from 123 customer reviews from all over the world
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected