EVAL-FDA903Q-SA
EVAL-FDA903Q-SA
Active
Description:  EVAL BOARD FOR FDA903Q
Manufacturer:  STMicroelectronics
History Price: $208.31
In Stock: 5200
EVAL-FDA903Q-SA Specification
Specification
Part No
EVAL-FDA903Q-SA
Category
Audio Amplifier Evaluation Boards
Manufacturer
STMicroelectronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
Class D
Output Type
-
Max Output Power x Channels @ Load
31W x 1 @ 4Ohm
Voltage - Supply
3.3V ~ 18V
Board Type
Fully Populated
Utilized IC / Part
FDA903Q
Supplied Contents
Board(s)
EVAL-FDA903Q-SA PDF Datasheet
EVAL-FDA903Q-SA Related Parts
EVALAUDAMP24TOBO1
EVALAUDAMP24TOBO1
Infineon Technologies
EVAL AUDIO IGT40R IRS20957
EVALAUDAMP25TOBO1
EVALAUDAMP25TOBO1
Infineon Technologies
EVAL BOARD FOR MA5332
EVALAUDIOI2SCOMTOBO1
EVALAUDIOI2SCOMTOBO1
Infineon Technologies
EVAL AUDIO MA12040P
EVALAUDIOMA12040PTOBO1
EVALAUDIOMA12040PTOBO1
Infineon Technologies
EVAL AUDIO MA12040
EVALAUDIOMA12040TOBO1
EVALAUDIOMA12040TOBO1
Infineon Technologies
EVAL_AUDIO_MA12040
EVALAUDIOMA12070PTOBO1
EVALAUDIOMA12070PTOBO1
Infineon Technologies
2 CH 80W/CH MERUS CLASS D AMP
EVALAUDIOMA12070TOBO1
EVALAUDIOMA12070TOBO1
Infineon Technologies
2 CH 80W/CH MERUS CLASS D AMP
EVALAUDIOMA2304DNSTOBO1
EVALAUDIOMA2304DNSTOBO1
Infineon Technologies
EVAL KIT
EVALAUDIOMA2304PNSTOBO1
EVALAUDIOMA2304PNSTOBO1
Infineon Technologies
EVAL KIT
EVAL-CN0226-EB1Z
EVAL-CN0226-EB1Z
Analog Devices
PORTBL AUDIO AMP W/PUSH BUTTON V
EVAL-FDA903S-SA
EVAL-FDA903S-SA
STMicroelectronics
EVAL-FDA903S EVALUATION BOARD FO
EVAL-FDA903U-SA
EVAL-FDA903U-SA
STMicroelectronics
EVAL-FDA903U EVALUATION BOARD F
EVAL-FDA903Q-SA Compare Parts
  • EVAL-FDA903Q-SA vs EVAL-TDA756X
  • EVAL-FDA903Q-SA vs EVAL-SSM4321Z
  • EVAL-FDA903Q-SA vs EVAL-SSM3582Z
  • EVAL-FDA903Q-SA vs EVAL-SSM3525Z
  • EVAL-FDA903Q-SA vs EVAL-SSM3515Z
  • EVAL-FDA903Q-SA vs EVAL-SSM3302Z
  • EVAL-FDA903Q-SA vs EVAL-SSM2537Z
  • EVAL-FDA903Q-SA vs EVAL-SSM2529Z
  • EVAL-FDA903Q-SA vs EVAL-SSM2519Z
  • EVAL-FDA903Q-SA vs EVAL-SSM2518Z
  • EVAL-FDA903Q-SA vs EVAL-SSM2380Z
  • EVAL-FDA903Q-SA vs EVAL-SSM2377Z
  • EVAL-FDA903Q-SA vs EVAL-SSM2375Z
  • EVAL-FDA903Q-SA vs EVAL-SSM2335Z
  • EVAL-FDA903Q-SA vs EVAL-SSM2319Z
  • EVAL-FDA903Q-SA vs EVAL-FDA903U-SA
  • EVAL-FDA903Q-SA vs EVAL-FDA903S-SA
  • EVAL-FDA903Q-SA vs EVAL-CN0226-EB1Z
  • EVAL-FDA903Q-SA vs EVALAUDIOMA2304PNSTOBO1
  • EVAL-FDA903Q-SA vs EVALAUDIOMA2304DNSTOBO1
  • EVAL-FDA903Q-SA vs EVALAUDIOMA12070TOBO1
  • EVAL-FDA903Q-SA vs EVALAUDIOMA12070PTOBO1
  • EVAL-FDA903Q-SA vs EVALAUDIOMA12040TOBO1
  • EVAL-FDA903Q-SA vs EVALAUDIOMA12040PTOBO1
  • EVAL-FDA903Q-SA vs EVALAUDIOI2SCOMTOBO1
  • EVAL-FDA903Q-SA vs EVALAUDAMP25TOBO1
  • EVAL-FDA903Q-SA vs EVALAUDAMP24TOBO1
  • EVAL-FDA903Q-SA vs EVAL-TDA7803AFW
  • EVAL-FDA903Q-SA vs EVAL-SSM6515Z
  • EVAL-FDA903Q-SA vs EVAL-SSM4567Z
  • EVAL-FDA903Q-SA vs EVAL-SSM2517Z
  • EVAL-FDA903Q-SA vs EVAL-FDA903D-SA
  • EVAL-FDA903Q-SA vs EVAL-FDA803D-SA
  • EVAL-FDA903Q-SA vs EVAL-FDA802SB-SA
  • EVAL-FDA903Q-SA vs EVALAUDIOMA2304PNSBTOBO1
  • EVAL-FDA903Q-SA vs EVALAUDIOMA2304DNSBTOBO1
  • EVAL-FDA903Q-SA vs EVALAUDIOMA12070PBTOBO1
  • Customer Reviews
    4.95 out of 5.00 stars from 108 customer reviews from all over the world
    Ella Charbonneau
    Canada
    5 stars
    2026-03-20 05:48
    Thank you for the 4017 IC's
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you