☰
EVAL-FDA903U-SA
EVAL-FDA903U-SA
Active
Description:  EVAL-FDA903U EVALUATION BOARD F
Manufacturer:  STMicroelectronics
History Price: $145.19
In Stock: 10400
EVAL-FDA903U-SA Specification
Specification
Part No
EVAL-FDA903U-SA
Category
Audio Amplifier Evaluation Boards
Manufacturer
STMicroelectronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
Class D
Output Type
1-Channel (Mono)
Max Output Power x Channels @ Load
-
Voltage - Supply
3.3V ~ 18V
Board Type
Fully Populated
Utilized IC / Part
FDA903U
Supplied Contents
Board(s)
EVAL-FDA903U-SA Related Parts
EVALAUDAMP24TOBO1
EVALAUDAMP24TOBO1
Infineon Technologies
EVAL AUDIO IGT40R IRS20957
EVALAUDAMP25TOBO1
EVALAUDAMP25TOBO1
Infineon Technologies
EVAL BOARD FOR MA5332
EVALAUDIOI2SCOMTOBO1
EVALAUDIOI2SCOMTOBO1
Infineon Technologies
EVAL AUDIO MA12040P
EVALAUDIOMA12040PTOBO1
EVALAUDIOMA12040PTOBO1
Infineon Technologies
EVAL AUDIO MA12040
EVALAUDIOMA12040TOBO1
EVALAUDIOMA12040TOBO1
Infineon Technologies
EVAL_AUDIO_MA12040
EVALAUDIOMA12070PTOBO1
EVALAUDIOMA12070PTOBO1
Infineon Technologies
2 CH 80W/CH MERUS CLASS D AMP
EVALAUDIOMA12070TOBO1
EVALAUDIOMA12070TOBO1
Infineon Technologies
2 CH 80W/CH MERUS CLASS D AMP
EVALAUDIOMA2304DNSTOBO1
EVALAUDIOMA2304DNSTOBO1
Infineon Technologies
EVAL KIT
EVALAUDIOMA2304PNSTOBO1
EVALAUDIOMA2304PNSTOBO1
Infineon Technologies
EVAL KIT
EVAL-CN0226-EB1Z
EVAL-CN0226-EB1Z
Analog Devices
PORTBL AUDIO AMP W/PUSH BUTTON V
EVAL-FDA903Q-SA
EVAL-FDA903Q-SA
STMicroelectronics
EVAL BOARD FOR FDA903Q
EVAL-FDA903S-SA
EVAL-FDA903S-SA
STMicroelectronics
EVAL-FDA903S EVALUATION BOARD FO
EVAL-FDA903U-SA Compare Parts
  • EVAL-FDA903U-SA vs EVAL-TDA756X
  • EVAL-FDA903U-SA vs EVAL-SSM4321Z
  • EVAL-FDA903U-SA vs EVAL-SSM3582Z
  • EVAL-FDA903U-SA vs EVAL-SSM3525Z
  • EVAL-FDA903U-SA vs EVAL-SSM3515Z
  • EVAL-FDA903U-SA vs EVAL-SSM3302Z
  • EVAL-FDA903U-SA vs EVAL-SSM2537Z
  • EVAL-FDA903U-SA vs EVAL-SSM2529Z
  • EVAL-FDA903U-SA vs EVAL-SSM2519Z
  • EVAL-FDA903U-SA vs EVAL-SSM2518Z
  • EVAL-FDA903U-SA vs EVAL-SSM2380Z
  • EVAL-FDA903U-SA vs EVAL-SSM2377Z
  • EVAL-FDA903U-SA vs EVAL-SSM2375Z
  • EVAL-FDA903U-SA vs EVAL-SSM2335Z
  • EVAL-FDA903U-SA vs EVAL-SSM2319Z
  • EVAL-FDA903U-SA vs EVAL-FDA903S-SA
  • EVAL-FDA903U-SA vs EVAL-FDA903Q-SA
  • EVAL-FDA903U-SA vs EVAL-CN0226-EB1Z
  • EVAL-FDA903U-SA vs EVALAUDIOMA2304PNSTOBO1
  • EVAL-FDA903U-SA vs EVALAUDIOMA2304DNSTOBO1
  • EVAL-FDA903U-SA vs EVALAUDIOMA12070TOBO1
  • EVAL-FDA903U-SA vs EVALAUDIOMA12070PTOBO1
  • EVAL-FDA903U-SA vs EVALAUDIOMA12040TOBO1
  • EVAL-FDA903U-SA vs EVALAUDIOMA12040PTOBO1
  • EVAL-FDA903U-SA vs EVALAUDIOI2SCOMTOBO1
  • EVAL-FDA903U-SA vs EVALAUDAMP25TOBO1
  • EVAL-FDA903U-SA vs EVALAUDAMP24TOBO1
  • EVAL-FDA903U-SA vs EVAL-TDA7803AFW
  • EVAL-FDA903U-SA vs EVAL-SSM6515Z
  • EVAL-FDA903U-SA vs EVAL-SSM4567Z
  • EVAL-FDA903U-SA vs EVAL-SSM2517Z
  • EVAL-FDA903U-SA vs EVAL-FDA903D-SA
  • EVAL-FDA903U-SA vs EVAL-FDA803D-SA
  • EVAL-FDA903U-SA vs EVAL-FDA802SB-SA
  • EVAL-FDA903U-SA vs EVALAUDIOMA2304PNSBTOBO1
  • EVAL-FDA903U-SA vs EVALAUDIOMA2304DNSBTOBO1
  • EVAL-FDA903U-SA vs EVALAUDIOMA12070PBTOBO1
  • Customer Reviews
    4.95 out of 5.00 stars from 171 customer reviews from all over the world
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend