☰
IRAUDAMP21
IRAUDAMP21
Active
Description:  EVAL BOARD FOR IR4321
Manufacturer:  Infineon Technologies
Datasheet:   IRAUDAMP21 Datasheet
History Price: $304.1
In Stock: 19600
IRAUDAMP21 Specification
Specification
Part No
IRAUDAMP21
Category
Audio Amplifier Evaluation Boards
Manufacturer
Infineon Technologies
Series
PowIRaudio?
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
Class D
Output Type
2-Channel (Stereo)
Max Output Power x Channels @ Load
120W x 2 @ 3Ohm
Voltage - Supply
?2V ~ 18V
Board Type
Fully Populated
Utilized IC / Part
IR4321
Supplied Contents
Board(s)
IRAUDAMP21 PDF Datasheet
IRAUDAMP21 Related Parts
IRAUDAMP10
IRAUDAMP10
Infineon Technologies
BOARD EVAL FOR IRS2052M
IRAUDAMP11
IRAUDAMP11
Infineon Technologies
BOARD REF DESIGN 3CH AUDIO AMP
IRAUDAMP12
IRAUDAMP12
Infineon Technologies
BOARD EVAL FOR IR4301
IRAUDAMP15
IRAUDAMP15
Infineon Technologies
BOARD EVAL FOR IR4311
IRAUDAMP16
IRAUDAMP16
Infineon Technologies
BOARD EVAL FOR IR4302
IRAUDAMP17
IRAUDAMP17
Infineon Technologies
BOARD EVAL FOR IR4302
IRAUDAMP18
IRAUDAMP18
Infineon Technologies
BOARD EVAL FOR IR4312
IRAUDAMP19
IRAUDAMP19
Infineon Technologies
EVAL BOARD FOR IR4301
IRAUDAMP22
IRAUDAMP22
Infineon Technologies
EVAL BOARD FOR IR4322
IRAUDAMP23
IRAUDAMP23
Infineon Technologies
EVAL BOARD IRS2452AM
IRAUDAMP4
IRAUDAMP4
Infineon Technologies
KIT 2CH 120W HALF BRDG AUDIO AMP
IRAUDAMP4A
IRAUDAMP4A
Infineon Technologies
KIT DESIGN IRS20957S/IRF6645
IRAUDAMP21 Compare Parts
  • IRAUDAMP21 vs IRAUDAMP8
  • IRAUDAMP21 vs IRAUDAMP7S
  • IRAUDAMP21 vs IRAUDAMP7D
  • IRAUDAMP21 vs IRAUDAMP6
  • IRAUDAMP21 vs IRAUDAMP5
  • IRAUDAMP21 vs IRAUDAMP4A
  • IRAUDAMP21 vs IRAUDAMP4
  • IRAUDAMP21 vs IRAUDAMP23
  • IRAUDAMP21 vs IRAUDAMP22
  • IRAUDAMP21 vs IRAUDAMP19
  • IRAUDAMP21 vs IRAUDAMP18
  • IRAUDAMP21 vs IRAUDAMP17
  • IRAUDAMP21 vs IRAUDAMP16
  • IRAUDAMP21 vs IRAUDAMP15
  • IRAUDAMP21 vs IRAUDAMP12
  • IRAUDAMP21 vs IRAUDAMP11
  • IRAUDAMP21 vs IRAUDAMP10
  • IRAUDAMP21 vs IRAUDAMP1
  • Customer Reviews
    4.95 out of 5.00 stars from 111 customer reviews from all over the world
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller