☰
IRNBPS1
IRNBPS1
Obsolete
Description:  KIT DESIGN PENTIUM II IRF7805/7
Manufacturer:  Infineon Technologies
Datasheet:   IRNBPS1 Datasheet
History Price: Obsolete
In Stock: 13360
IRNBPS1 Specification
Specification
Part No
IRNBPS1
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Infineon Technologies
Series
-
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
Voltage - Output
1.25V ~ 2V
Current - Output
7A
Voltage - Input
10V ~ 24V
Regulator Topology
Buck
Frequency - Switching
300kHz
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
IRF7805, IRF7807
Power - Output
-
IRNBPS1 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 158 customer reviews from all over the world
Sarah Green
United States
5 stars
2026-09-17 23:00
Not yet tested but according to the photos
Oscar Felipe
Spain
5 stars
2026-09-17 19:07
Very well and pretty fast shipping
Élodie Lemoine
France
5 stars
2026-09-17 19:06
Packed perfectly and have arrived super fast, in a week.
Many thanks!!
Sarah Gagnon
Canada
5 stars
2026-09-17 18:16
plugged one into my guitar amp and my Reverb works like new again. Thanks!
Anthony Wilson
Canada
5 stars
2026-09-17 18:08
Item received in time as ordered
Davi Miguel
Brazil
5 stars
2026-09-17 18:04
Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase